EVALSF3-ICE3A5565P
EVALSF3-ICE3A5565P
Obsolete
Description:  BOARD DEMO ICE3A5565P 100W SMPS
Manufacturer:  Infineon Technologies
History Price: $180.66
In Stock: 40600
EVALSF3-ICE3A5565P Specification
Specification
Part No
EVALSF3-ICE3A5565P
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Series
CoolSET?F3
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
100 W
Current - Output
18V
Voltage - Input
5.56A
Regulator Topology
85 ~ 265 VAC
Frequency - Switching
Flyback
Board Type
100kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
ICE3A5565
EVALSF3-ICE3A5565P PDF Datasheet
EVALSF3-ICE3A5565P Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVALSF3-ICE3A5565P Compare Parts
  • EVALSF3-ICE3A5565P vs EVALTSM1052
  • EVALSF3-ICE3A5565P vs EVALSTSR30-60W
  • EVALSF3-ICE3A5565P vs EVAL-STCH03-45W
  • EVALSF3-ICE3A5565P vs EVALSF3-ICE3DS01G-60W
  • EVALSF3-ICE3A5565P vs EVALSF3-ICE3DS01
  • EVALSF3-ICE3A5565P vs EVALSF3ICE3BS03LJGTOBO1
  • EVALSF3-ICE3A5565P vs EVALSF3-ICE3B2565
  • EVALSF3-ICE3A5565P vs EVALSF3-ICE3B2065P
  • EVALSF3-ICE3A5565P vs EVALSF3-ICE3B1565
  • EVALSF3-ICE3A5565P vs EVALSF3-ICE3B0565
  • EVALSF3-ICE3A5565P vs EVALSF3ICE3AS03LJGTOBO1
  • EVALSF3-ICE3A5565P vs EVALSF2-ICE2B765P
  • EVALSF3-ICE3A5565P vs EVALSF2-ICE2A365
  • EVALSF3-ICE3A5565P vs EVALSF2-ICE2A0565Z-12
  • EVALSF3-ICE3A5565P vs EVALQRSICE2QS03GTOBO1
  • EVALSF3-ICE3A5565P vs EVALQRCICE2QR4780ZTOBO1
  • EVALSF3-ICE3A5565P vs EVALQRCICE2QR2280ZTOBO1
  • EVALSF3-ICE3A5565P vs EVALQRCICE2QR0680ZTOBO1
  • EVALSF3-ICE3A5565P vs EVAL-PSR01B-35W
  • EVALSF3-ICE3A5565P vs EVALPS5401INTTOBO1
  • EVALSF3-ICE3A5565P vs EVALPS540140ATOBO1
  • EVALSF3-ICE3A5565P vs EVALPS540125ATOBO1
  • EVALSF3-ICE3A5565P vs EVALPM8800A-HP
  • EVALSF3-ICE3A5565P vs EVAL-LTC3313EV-A-Z
  • EVALSF3-ICE3A5565P vs EVAL-LT8604-AZ
  • EVALSF3-ICE3A5565P vs EVAL-LT8350-AZ
  • EVALSF3-ICE3A5565P vs EVAL-LT8337-AZ
  • EVALSF3-ICE3A5565P vs EVAL-LT8337-1-AZ
  • EVALSF3-ICE3A5565P vs EVAL-LT8333-AZ
  • EVALSF3-ICE3A5565P vs EVAL-L5963Q
  • EVALSF3-ICE3A5565P vs EVAL-L5963
  • EVALSF3-ICE3A5565P vs EVALICE3AR1080VJZTOBO1
  • EVALSF3-ICE3A5565P vs EVALHBPARALLELGANTOBO1
  • EVALSF3-ICE3A5565P vs EVAL-CN0342-EB1Z
  • EVALSF3-ICE3A5565P vs EVALBIDIHB1EDN7550BTOBO1
  • EVALSF3-ICE3A5565P vs EVAL-ADUM5028EBZ
  • EVALSF3-ICE3A5565P vs EVAL-ADUM5020EBZ
  • EVALSF3-ICE3A5565P vs EVAL-ADUM5010EBZ
  • EVALSF3-ICE3A5565P vs EVAL-ADUM4471EBZ
  • EVALSF3-ICE3A5565P vs EVAL-ADUM4070EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.