Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3A5565P
EVALSF3-ICE3A5565P
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3A5565P 100W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3A5565P Datasheet
History Price: $180.66
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3A5565P vs EVALSF3-ICE3DS01G-60W
Part No
EVALSF3-ICE3A5565P
EVALSF3-ICE3DS01G-60W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
CoolSET?F3
CoolMOS?, CoolSET?
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
100 W
28 W
Current - Output
18V
5V, 12V
Voltage - Input
5.56A
2A, 1.5A
Regulator Topology
85 ~ 265 VAC
90 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
100kHz
110kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3A5565
ICE3DS01