EVALSF3-ICE3A5565P
EVALSF3-ICE3A5565P
Obsolete
Description:  BOARD DEMO ICE3A5565P 100W SMPS
Manufacturer:  Infineon Technologies
History Price: $180.66
In Stock: 40600
EVALSF3-ICE3A5565P vs EVALSF2-ICE2A0565Z-12
Series
CoolSET?F3
CoolSET?F2
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
100 W
10 W
Current - Output
18V
5V
Voltage - Input
5.56A
2A
Regulator Topology
85 ~ 265 VAC
85 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
100kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3A5565
ICE2A0565