EVAL-LT8337-1-AZ
EVAL-LT8337-1-AZ
Active
Description:  EVAL BOARD FOR LT8337-1
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 25300
EVAL-LT8337-1-AZ Specification
Specification
Part No
EVAL-LT8337-1-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
2.5A
Voltage - Input
4V ~ 12V
Regulator Topology
Boost
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT8337-1
Power - Output
-
EVAL-LT8337-1-AZ PDF Datasheet
EVAL-LT8337-1-AZ Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL-LT8337-1-AZ Compare Parts
  • EVAL-LT8337-1-AZ vs EVALTSM1052
  • EVAL-LT8337-1-AZ vs EVALSTSR30-60W
  • EVAL-LT8337-1-AZ vs EVAL-STCH03-45W
  • EVAL-LT8337-1-AZ vs EVALSF3-ICE3DS01G-60W
  • EVAL-LT8337-1-AZ vs EVALSF3-ICE3DS01
  • EVAL-LT8337-1-AZ vs EVALSF3ICE3BS03LJGTOBO1
  • EVAL-LT8337-1-AZ vs EVALSF3-ICE3B2565
  • EVAL-LT8337-1-AZ vs EVALSF3-ICE3B2065P
  • EVAL-LT8337-1-AZ vs EVALSF3-ICE3B1565
  • EVAL-LT8337-1-AZ vs EVALSF3-ICE3B0565
  • EVAL-LT8337-1-AZ vs EVALSF3ICE3AS03LJGTOBO1
  • EVAL-LT8337-1-AZ vs EVALSF3-ICE3A5565P
  • EVAL-LT8337-1-AZ vs EVALSF2-ICE2B765P
  • EVAL-LT8337-1-AZ vs EVALSF2-ICE2A365
  • EVAL-LT8337-1-AZ vs EVALSF2-ICE2A0565Z-12
  • EVAL-LT8337-1-AZ vs EVALQRSICE2QS03GTOBO1
  • EVAL-LT8337-1-AZ vs EVALQRCICE2QR4780ZTOBO1
  • EVAL-LT8337-1-AZ vs EVALQRCICE2QR2280ZTOBO1
  • EVAL-LT8337-1-AZ vs EVALQRCICE2QR0680ZTOBO1
  • EVAL-LT8337-1-AZ vs EVAL-PSR01B-35W
  • EVAL-LT8337-1-AZ vs EVALPS5401INTTOBO1
  • EVAL-LT8337-1-AZ vs EVALPS540140ATOBO1
  • EVAL-LT8337-1-AZ vs EVALPS540125ATOBO1
  • EVAL-LT8337-1-AZ vs EVALPM8800A-HP
  • EVAL-LT8337-1-AZ vs EVAL-LTC3313EV-A-Z
  • EVAL-LT8337-1-AZ vs EVAL-LT8604-AZ
  • EVAL-LT8337-1-AZ vs EVAL-LT8350-AZ
  • EVAL-LT8337-1-AZ vs EVAL-LT8337-AZ
  • EVAL-LT8337-1-AZ vs EVAL-LT8333-AZ
  • EVAL-LT8337-1-AZ vs EVAL-L5963Q
  • EVAL-LT8337-1-AZ vs EVAL-L5963
  • EVAL-LT8337-1-AZ vs EVALICE3AR1080VJZTOBO1
  • EVAL-LT8337-1-AZ vs EVALHBPARALLELGANTOBO1
  • EVAL-LT8337-1-AZ vs EVAL-CN0342-EB1Z
  • EVAL-LT8337-1-AZ vs EVALBIDIHB1EDN7550BTOBO1
  • EVAL-LT8337-1-AZ vs EVAL-ADUM5028EBZ
  • EVAL-LT8337-1-AZ vs EVAL-ADUM5020EBZ
  • EVAL-LT8337-1-AZ vs EVAL-ADUM5010EBZ
  • EVAL-LT8337-1-AZ vs EVAL-ADUM4471EBZ
  • EVAL-LT8337-1-AZ vs EVAL-ADUM4070EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.