EVAL-LT8337-1-AZ
EVAL-LT8337-1-AZ
Active
Description:  EVAL BOARD FOR LT8337-1
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 25300
EVAL-LT8337-1-AZ vs EVALPS5401INTTOBO1
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
12V
-
Current - Output
2.5A
0.25V ~ 5.1V
Voltage - Input
4V ~ 12V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Boost
6V ~ 12V
Frequency - Switching
2MHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8337-1
Board(s)
Power - Output
-
IRPS5401