Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LT8337-1-AZ
EVAL-LT8337-1-AZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT8337-1
Manufacturer:
Analog Devices
Datasheet:
EVAL-LT8337-1-AZ Datasheet
History Price: $148.6
In Stock: 25300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LT8337-1-AZ vs EVAL-PSR01B-35W
Part No
EVAL-LT8337-1-AZ
EVAL-PSR01B-35W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
48V
Current - Output
2.5A
730mA
Voltage - Input
4V ~ 12V
90 ~ 265 VAC
Regulator Topology
Boost
Flyback
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8337-1
HVLED001B, STF10LN80K5
Power - Output
-
35 W