EVAL-LT8337-1-AZ
EVAL-LT8337-1-AZ
Active
Description:  EVAL BOARD FOR LT8337-1
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 25300
EVAL-LT8337-1-AZ vs EVAL-L5963Q
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
12V
1.2V, 3.3V, 5V
Current - Output
2.5A
3A, 3A, 250mA
Voltage - Input
4V ~ 12V
3.5V ~ 26V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8337-1
L5963
Power - Output
-
-