Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
VCOs (Voltage Controlled Oscillators)
/ Analog Devices HMC1162LP5ETR
HMC1162LP5ETR
Active
VCOs (Voltage Controlled Oscillators)
Description:
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Manufacturer:
Analog Devices
Datasheet:
HMC1162LP5ETR Datasheet
History Price: $31.04366
In Stock: 18160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC1162LP5ETR Specification
Specification
Part No
HMC1162LP5ETR
Category
VCOs (Voltage Controlled Oscillators)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency Range
4.625 ~ 5.050GHz, 9.25 ~ 10.10GHz
Frequency - Center
4.8375GHz, 9.675GHz
Voltage - Supply
5V
Tuning Voltage (VDC)
14
2nd Harmonic, Typ (dBc)
310mA
Icc Max
6
Pushing (MHz/V)
7.5?.5, 11?
Power (dBm)
-110
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
Height
2 V ~ 13 V
HMC1162LP5ETR PDF Datasheet
HMC1162LP5ETR Datasheet
Click and Download: HMC1162LP5ETR Datasheet
HMC1162LP5ETR Related Parts
HMC1160LP5E
Analog Devices
VCO 4.4375/8.875GHZ 2-13V 5X5MM
HMC1160LP5ETR
Analog Devices
VCO 4.4375/8.875GHZ 2-13V 5X5MM
HMC1162LP5E
Analog Devices
VCO 4.8375/9.675GHZ 2-13V 5X5MM
HMC1164LP5E
Analog Devices
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM
HMC1164LP5ETR
Analog Devices
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM
HMC1166LP5E
Analog Devices
VCO 6.0075GHZ/12.015GHZ 2-13V
HMC1166LP5ETR
Analog Devices
VCO 6.0075GHZ/12.015GHZ 2-13V
HMC1167LP5E
Analog Devices
VCO 6.375/12.75GHZ 2-13V 5X5MM
HMC1167LP5ETR
Analog Devices
VCO 6.375/12.75GHZ 2-13V 5X5MM
HMC1168LP5E
Analog Devices
VCO 6.5475/13.095GHZ 2-13V 5X5MM
HMC1168LP5ETR
Analog Devices
VCO 6.5475/13.095GHZ 2-13V 5X5MM
HMC1169LP5E
Analog Devices
VCO 6.7475/13.495GHZ 2-13V 5X5MM
HMC1162LP5ETR Compare Parts
HMC1162LP5ETR vs HMC530LP5E
HMC1162LP5ETR vs HMC514LP5ETR
HMC1162LP5ETR vs HMC514LP5E
HMC1162LP5ETR vs HMC513LP5ETR
HMC1162LP5ETR vs HMC513LP5E
HMC1162LP5ETR vs HMC512LP5ETR
HMC1162LP5ETR vs HMC512LP5E
HMC1162LP5ETR vs HMC5128LP5E
HMC1162LP5ETR vs HMC511LP5TR
HMC1162LP5ETR vs HMC511LP5ETR
HMC1162LP5ETR vs HMC511LP5E
HMC1162LP5ETR vs HMC511LP5
HMC1162LP5ETR vs HMC510LP5TR
HMC1162LP5ETR vs HMC510LP5ETR
HMC1162LP5ETR vs HMC510LP5E
HMC1162LP5ETR vs HMC510LP5
HMC1162LP5ETR vs HMC509LP5TR
HMC1162LP5ETR vs HMC509LP5ETR
HMC1162LP5ETR vs HMC509LP5E
HMC1162LP5ETR vs HMC509LP5
HMC1162LP5ETR vs HMC508LP5TR
HMC1162LP5ETR vs HMC508LP5ETR
HMC1162LP5ETR vs HMC508LP5E
HMC1162LP5ETR vs HMC508LP5
HMC1162LP5ETR vs HMC1169LP5ETR
HMC1162LP5ETR vs HMC1169LP5E
HMC1162LP5ETR vs HMC1168LP5ETR
HMC1162LP5ETR vs HMC1168LP5E
HMC1162LP5ETR vs HMC1167LP5ETR
HMC1162LP5ETR vs HMC1167LP5E
HMC1162LP5ETR vs HMC1166LP5ETR
HMC1162LP5ETR vs HMC1166LP5E
HMC1162LP5ETR vs HMC1164LP5ETR
HMC1162LP5ETR vs HMC1164LP5E
HMC1162LP5ETR vs HMC1162LP5E
HMC1162LP5ETR vs HMC1160LP5ETR
HMC1162LP5ETR vs HMC1160LP5E
HMC1162LP5ETR vs HMC5132LP5ETR
HMC1162LP5ETR vs HMC5132LP5E
HMC1162LP5ETR vs HMC510LP5TR
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!