Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
VCOs (Voltage Controlled Oscillators)
/ Analog Devices HMC1162LP5ETR
HMC1162LP5ETR
Active
VCOs (Voltage Controlled Oscillators)
Description:
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Manufacturer:
Analog Devices
Datasheet:
HMC1162LP5ETR Datasheet
History Price: $31.04366
In Stock: 18160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC1162LP5ETR vs HMC513LP5E
Part No
HMC1162LP5ETR
HMC513LP5E
Category
VCOs (Voltage Controlled Oscillators)
VCOs (Voltage Controlled Oscillators)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Active
Active
Frequency Range
4.625 ~ 5.050GHz, 9.25 ~ 10.10GHz
5.215 ~ 5.73GHz, 10.43 ~ 11.46GHz
Frequency - Center
4.8375GHz, 9.675GHz
5.4725GHz, 10.945GHz
Voltage - Supply
5V
3V
Tuning Voltage (VDC)
14
15
2nd Harmonic, Typ (dBc)
310mA
290mA
Icc Max
6
25
Pushing (MHz/V)
7.5?.5, 11?
-7?, 8?, 7.5?.5
Power (dBm)
-110
-110
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V