Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
VCOs (Voltage Controlled Oscillators)
/ Analog Devices HMC1162LP5ETR
HMC1162LP5ETR
Active
VCOs (Voltage Controlled Oscillators)
Description:
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Manufacturer:
Analog Devices
Datasheet:
HMC1162LP5ETR Datasheet
History Price: $31.04366
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC1162LP5ETR vs HMC514LP5ETR
Part No
HMC1162LP5ETR
HMC514LP5ETR
Category
VCOs (Voltage Controlled Oscillators)
VCOs (Voltage Controlled Oscillators)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Bulk
Status
Active
Active
Frequency Range
4.625 ~ 5.050GHz, 9.25 ~ 10.10GHz
5.585 ~ 6.01GHz, 11.17 ~ 12.02GHz
Frequency - Center
4.8375GHz, 9.675GHz
5.7975GHz, 11.595GHz
Voltage - Supply
5V
3V
Tuning Voltage (VDC)
14
2 V ~ 13 V
2nd Harmonic, Typ (dBc)
310mA
17
Icc Max
6
290mA
Pushing (MHz/V)
7.5?.5, 11?
18
Power (dBm)
-110
-7?, 8?, 7.5?.5
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-110
Operating Temperature
32-VFQFN Exposed Pad, CSP
-40℃ ~ 85℃
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
32-VFQFN Exposed Pad
Size / Dimension
0.039" (1.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Height
2 V ~ 13 V
0.039" (1.00mm)