Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Frequency Range
4.625 ~ 5.050GHz, 9.25 ~ 10.10GHz
3.9 ~ 4.4GHz, 7.8 ~ 8.8GHz
Frequency - Center
4.8375GHz, 9.675GHz
4.15GHz, 8.3GHz
Tuning Voltage (VDC)
14
10
2nd Harmonic, Typ (dBc)
310mA
270mA
Pushing (MHz/V)
7.5?.5, 11?
7.5?.5, 12.5?.5
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V