HMC1162LP5ETR
HMC1162LP5ETR
Active
Description:  VCO 4.8375/9.675GHZ 2-13V 5X5MM
Manufacturer:  Analog Devices
History Price: $31.04366
In Stock: 16400
HMC1162LP5ETR vs HMC1160LP5E
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Active
Active
Frequency Range
4.625 ~ 5.050GHz, 9.25 ~ 10.10GHz
4.225 ~ 4.65GHz, 8.45 ~ 9.30GHz
Frequency - Center
4.8375GHz, 9.675GHz
4.4375GHz, 8.875GHz
Voltage - Supply
5V
5V
Tuning Voltage (VDC)
14
18
2nd Harmonic, Typ (dBc)
310mA
325mA
Icc Max
6
5.5
Pushing (MHz/V)
7.5?.5, 11?
4?, 13?
Power (dBm)
-110
-110
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad, CSP
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V