Image
Part No
Manufacturer
Description
Packaging
RoHS
Status
History Price
Inquiry Now
2ED300C17SROHSBPSA1
IGBT MODULE 1700V 30A
Datasheet
Tray
Active
$193.22000
In Stock: 36800
Inquiry Now
2ED300C17SROHSBPSA1
2ED300C17SROHSBPSA1
Infineon Technologies
IGBT MODULE 1700V 30A
In Stock: 36800
Inquiry Now
2LS20017E42W36702NOSA1
IGBT MODULE 1700V 20A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 16200
Inquiry Now
2LS20017E42W36702NOSA1
2LS20017E42W36702NOSA1
Infineon Technologies
IGBT MODULE 1700V 20A
In Stock: 16200
Inquiry Now
2LS20017E42W40403NOSA1
IGBT MODULE 1700V 20A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 30900
Inquiry Now
2LS20017E42W40403NOSA1
2LS20017E42W40403NOSA1
Infineon Technologies
IGBT MODULE 1700V 20A
In Stock: 30900
Inquiry Now
2PS06017E32G28213NOSA1
IGBT MODULE 1100VDC 325A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 45600
Inquiry Now
2PS06017E32G28213NOSA1
2PS06017E32G28213NOSA1
Infineon Technologies
IGBT MODULE 1100VDC 325A
In Stock: 45600
Inquiry Now
2PS12017E34W32132NOSA1
MODULE IGBT STACK A-PS4-1
Datasheet
Tray
Obsolete
Obsolete
In Stock: 10300
Inquiry Now
2PS12017E34W32132NOSA1
2PS12017E34W32132NOSA1
Infineon Technologies
MODULE IGBT STACK A-PS4-1
In Stock: 10300
Inquiry Now
2PS12017E44G35911NOSA1
IGBT MODULE 690V 574A 2160W
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 25000
Inquiry Now
2PS12017E44G35911NOSA1
2PS12017E44G35911NOSA1
Infineon Technologies
IGBT MODULE 690V 574A 2160W
In Stock: 25000
Inquiry Now
2PS13512E43W35222NOSA1
MODULE IGBT STACK A-PS3-1
Datasheet
Tray
Obsolete
Obsolete
In Stock: 39700
Inquiry Now
2PS13512E43W35222NOSA1
2PS13512E43W35222NOSA1
Infineon Technologies
MODULE IGBT STACK A-PS3-1
In Stock: 39700
Inquiry Now
2PS13512E43W39689NOSA1
IGBT MODULE 1200V 900A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 4400
Inquiry Now
2PS13512E43W39689NOSA1
2PS13512E43W39689NOSA1
Infineon Technologies
IGBT MODULE 1200V 900A
In Stock: 4400
Inquiry Now
2PS18012E44G38553NOSA1
IGBT MOD 1200V 2560A 5600W
Datasheet
Tray
Obsolete
Obsolete
In Stock: 33800
Inquiry Now
2PS18012E44G38553NOSA1
2PS18012E44G38553NOSA1
Infineon Technologies
IGBT MOD 1200V 2560A 5600W
In Stock: 33800
Inquiry Now
2PS18012E44G40113NOSA1
IGBT MOD 1200V 2560A 5600W
Datasheet
Tray
Obsolete
Obsolete
In Stock: 48500
Inquiry Now
2PS18012E44G40113NOSA1
2PS18012E44G40113NOSA1
Infineon Technologies
IGBT MOD 1200V 2560A 5600W
In Stock: 48500
Inquiry Now
6MS10017E41W36460BOSA1
IGBT MODULE 1700V 600A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 22000
Inquiry Now
6MS10017E41W36460BOSA1
6MS10017E41W36460BOSA1
Infineon Technologies
IGBT MODULE 1700V 600A
In Stock: 22000
Inquiry Now
6MS16017P43W40382NOSA1
IGBT MODULE 1700V 880A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 36700
Inquiry Now
6MS16017P43W40382NOSA1
6MS16017P43W40382NOSA1
Infineon Technologies
IGBT MODULE 1700V 880A
In Stock: 36700
Inquiry Now
6MS16017P43W40383NOSA1
IGBT MODULE 1700V 880A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 1400
Inquiry Now
6MS16017P43W40383NOSA1
6MS16017P43W40383NOSA1
Infineon Technologies
IGBT MODULE 1700V 880A
In Stock: 1400
Inquiry Now
6MS20017E43W37032NOSA1
IGBT MODULE 1700V 1200A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 16100
Inquiry Now
6MS20017E43W37032NOSA1
6MS20017E43W37032NOSA1
Infineon Technologies
IGBT MODULE 1700V 1200A
In Stock: 16100
Inquiry Now
6MS20017E43W38170NOSA1
IGBT MODULE 1700V 1200A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 30800
Inquiry Now
6MS20017E43W38170NOSA1
6MS20017E43W38170NOSA1
Infineon Technologies
IGBT MODULE 1700V 1200A
In Stock: 30800
Inquiry Now
6MS24017E33W31361NOSA1
IGBT MODULE 1700V A-MS3-1
Datasheet
Tray
Obsolete
Obsolete
In Stock: 45500
Inquiry Now
6MS24017E33W31361NOSA1
6MS24017E33W31361NOSA1
Infineon Technologies
IGBT MODULE 1700V A-MS3-1
In Stock: 45500
Inquiry Now
6MS24017E33W32274NOSA1
IGBT MODULE 1700V A-MS3-1
Datasheet
Tray
Obsolete
Obsolete
In Stock: 10200
Inquiry Now
6MS24017E33W32274NOSA1
6MS24017E33W32274NOSA1
Infineon Technologies
IGBT MODULE 1700V A-MS3-1
In Stock: 10200
Inquiry Now
6MS24017E33W32859NOSA1
IGBT MODULE 9980W STACK A-MS3-1
Datasheet
Tray
Obsolete
Obsolete
In Stock: 4300
Inquiry Now
6MS24017E33W32859NOSA1
6MS24017E33W32859NOSA1
Infineon Technologies
IGBT MODULE 9980W STACK A-MS3-1
In Stock: 4300
Inquiry Now
6MS24017E33W32860NOSA1
MODULE IGBT STACK A-MS3-1
Datasheet
Tray
Obsolete
Obsolete
In Stock: 19000
Inquiry Now
6MS24017E33W32860NOSA1
6MS24017E33W32860NOSA1
Infineon Technologies
MODULE IGBT STACK A-MS3-1
In Stock: 19000
Inquiry Now
6MS24017P43W39872NOSA1
IGBT MODULE 1700V 1100A
Datasheet
Tray
Obsolete
Obsolete
In Stock: 33700
Inquiry Now
6MS24017P43W39872NOSA1
6MS24017P43W39872NOSA1
Infineon Technologies
IGBT MODULE 1700V 1100A
In Stock: 33700
Inquiry Now
6MS24017P43W39873NOSA1
IGBT MODULE 1700V 1100A
Datasheet
Tray
Obsolete
Obsolete
In Stock: 48400
Inquiry Now
6MS24017P43W39873NOSA1
6MS24017P43W39873NOSA1
Infineon Technologies
IGBT MODULE 1700V 1100A
In Stock: 48400
Inquiry Now
6MS24017P43W41646NOSA1
IGBT MODULE 1700V STACK A-MS3-1
Datasheet
Tray
Obsolete
$25,099.33000
In Stock: 13100
Inquiry Now
6MS24017P43W41646NOSA1
6MS24017P43W41646NOSA1
Infineon Technologies
IGBT MODULE 1700V STACK A-MS3-1
In Stock: 13100
Inquiry Now
6MS30017E43W34404NOSA1
IGBT MODULE 1700V 4280A
Datasheet
Tray
Obsolete
Obsolete
In Stock: 42500
Inquiry Now
6MS30017E43W34404NOSA1
6MS30017E43W34404NOSA1
Infineon Technologies
IGBT MODULE 1700V 4280A
In Stock: 42500
Inquiry Now
6MS30017E43W38169NOSA1
IGBT MODULE 1700V 1800A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 7200
Inquiry Now
6MS30017E43W38169NOSA1
6MS30017E43W38169NOSA1
Infineon Technologies
IGBT MODULE 1700V 1800A
In Stock: 7200
Inquiry Now
6MS30017E43W40372NOSA1
IGBT MODULE 1700V 1800A
Datasheet
Tray
Obsolete
Obsolete
In Stock: 21900
Inquiry Now
6MS30017E43W40372NOSA1
6MS30017E43W40372NOSA1
Infineon Technologies
IGBT MODULE 1700V 1800A
In Stock: 21900
Inquiry Now
6PS03012E33G34160NOSA1
IGBT MODULE 300V 234A 2100W
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 36600
Inquiry Now
6PS03012E33G34160NOSA1
6PS03012E33G34160NOSA1
Infineon Technologies
IGBT MODULE 300V 234A 2100W
In Stock: 36600
Inquiry Now
6PS04512E43G37986NOSA1
IGBT MODULE 1200V 217A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 30700
Inquiry Now
6PS04512E43G37986NOSA1
6PS04512E43G37986NOSA1
Infineon Technologies
IGBT MODULE 1200V 217A
In Stock: 30700
Inquiry Now
6PS04512E43W39693NOSA1
IGBT MODULE 500V 300A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 45400
Inquiry Now
6PS04512E43W39693NOSA1
6PS04512E43W39693NOSA1
Infineon Technologies
IGBT MODULE 500V 300A
In Stock: 45400
Inquiry Now
6PS18012E4FG35689NWSA1
IGBT MODULE 1200V 729A
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 10100
Inquiry Now
6PS18012E4FG35689NWSA1
6PS18012E4FG35689NWSA1
Infineon Technologies
IGBT MODULE 1200V 729A
In Stock: 10100
Inquiry Now
6PS18012E4FG38393NWSA1
IGBT MODULE 1200V STACK A-PSF-1
Datasheet
Tray
Not For New Designs
$18,608.45000
In Stock: 24800
Inquiry Now
6PS18012E4FG38393NWSA1
6PS18012E4FG38393NWSA1
Infineon Technologies
IGBT MODULE 1200V STACK A-PSF-1
In Stock: 24800
Inquiry Now
<<
<
1
2
3
>
>>
Request for Quotation
×