2ED300C17SROHSBPSA1
2ED300C17SROHSBPSA1
Active
Description:  IGBT MODULE 1700V 30A
Manufacturer:  Infineon Technologies
History Price: $193.22000
In Stock: 38400
2ED300C17SROHSBPSA1 Specification
Specification
Part No
2ED300C17SROHSBPSA1
Category
Transistors - IGBTs - Modules
Manufacturer
Infineon Technologies
Series
EiceDriver
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IGBT Type
-
Configuration
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
Current - Collector (Ic) (Max)
-
Power - Max
-
Vce(on) (Max) @ Vge, Ic
-
Current - Collector Cutoff (Max)
-
Input Capacitance (Cies) @ Vce
-
Input
Standard
NTC Thermistor
No
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
Module
Supplier Device Package
Module
2ED300C17SROHSBPSA1 PDF Datasheet
2ED300C17SROHSBPSA1 Description
Infineon Technologies 2ED300C17SROHSBPSA1 Overview

The Infineon Technologies 2ED300C17SROHSBPSA1 is a high-performance, low-side driver intended for power management and motor control applications. It is designed to provide efficient switching of power devices like MOSFETs and IGBTs in various industrial, automotive, and power electronics applications. With integrated features for robust protection and high reliability, the 2ED300C17SROHSBPSA1 is ideal for use in systems that require efficient and controlled power switching, such as motor drives, inverters, and power supplies.

## Key Features

* Low-Side Gate Driver: The 2ED300C17SROHSBPSA1 is specifically designed as a low-side gate driver, enabling efficient control of MOSFETs or IGBTs in the low-side of power electronics circuits.
* Strong Current Drive Capability: The driver offers a robust output stage with high current drive capability, ensuring fast switching performance, which is crucial for minimizing switching losses and enhancing system efficiency.
* Integrated Protection Features: This device includes essential protection features, such as undervoltage lockout (UVLO) and overcurrent protection, which safeguard the system against damage due to voltage drops or excessive current.
* Compact Package: The device comes in a compact package that allows for space-efficient integration into various power electronic systems.
* Wide Voltage Range: It supports a wide range of voltages, making it flexible for use in different applications with varying voltage requirements.

## Specifications

* Supply Voltage (Vcc):

* The supply voltage for the gate driver is between 10V and 20V, ensuring stable operation for driving high-power MOSFETs or IGBTs.

* Output Voltage:

* The output voltage is suitable for driving logic-level MOSFETs and IGBTs with a voltage level that matches the gate threshold voltage for optimal switching performance.

* Output Current Drive:

* Peak Output Current: 1.5A (Source/Sink), providing fast switching for high-speed applications.

* Gate Drive Resistance:

* Low gate drive resistance allows for faster switching speeds, minimizing switching losses in power devices, which is crucial for high-frequency switching applications.

* Undervoltage Lockout (UVLO):

* UVLO Threshold: 8V (typical), ensuring the device does not operate under low-voltage conditions, which could lead to inefficient operation or failure of the power devices.

* Protection Features:

* Overcurrent Protection: Built-in protection prevents the driver from being damaged by excessive current.
* Thermal Protection: The driver is designed to handle high-temperature environments, offering reliable operation even under challenging conditions.

* Operating Temperature Range:

* The 2ED300C17SROHSBPSA1 is rated to operate in a wide temperature range from -40°C to +125°C, making it suitable for use in industrial and automotive environments where temperature variations are common.

* Propagation Delay:

* The device has a typical propagation delay of 50 ns, which is fast enough to ensure minimal latency in power switching, improving the overall performance of the system.

* Gate Drive Output (Vgs):

* The gate drive output voltage is optimized for driving power MOSFETs or IGBTs efficiently, ensuring proper operation of the switching devices.

* Power Consumption:

* Low Power Consumption: The device is designed for low quiescent current draw, making it suitable for power-sensitive applications such as battery-powered systems and low-power designs.

* Package Type:

* Package: D2PAK-5, a small and efficient package that allows for easy integration into power systems while ensuring reliable heat dissipation.

## Applications

* Motor Drives: The 2ED300C17SROHSBPSA1 is ideal for controlling motor drives, providing efficient switching and robust protection to motor control circuits in applications such as industrial machinery, robotics, and HVAC systems.
* Inverters: Used in DC-AC and AC-DC inverters, the gate driver provides stable control for high-power switching devices in power conversion systems, ensuring efficient energy conversion and system stability.
* Power Supplies: Suitable for use in power supply circuits, including DC-DC converters, where efficient switching and reliable operation are essential for system performance.
* Automotive Systems: This gate driver is used in automotive applications such as electric vehicle (EV) motor drives, power steering, and battery management systems, where high reliability and fast switching are required.
* Renewable Energy Systems: The 2ED300C17SROHSBPSA1 can also be used in solar inverters and other renewable energy power management systems, providing efficient switching and long-term reliability.

## Additional Features

* Low Switching Losses: The gate driver is optimized for low switching losses, making it suitable for high-frequency applications and minimizing overall energy consumption in the system.
* Enhanced Efficiency: The high current drive and fast switching capabilities lead to improved overall system efficiency, making the 2ED300C17SROHSBPSA1 suitable for energy-critical applications.
* Flexible Design: With its wide operating voltage and robust protection features, this driver can be integrated into a variety of power electronics systems with minimal design adjustments, offering a flexible and scalable solution for power management.

## Thermal Management

* Thermal Performance: The device is designed to operate efficiently even in high-temperature environments, making it ideal for use in systems with significant heat dissipation requirements. The D2PAK-5 package is optimized for effective thermal management and efficient heat dissipation, ensuring stable performance over time.

## Summary

The Infineon Technologies 2ED300C17SROHSBPSA1 is a robust and versatile low-side gate driver that is designed for high-efficiency power management and switching applications. With its fast switching speed, integrated protection features, wide voltage range, and compact form factor, it is suitable for a wide variety of industrial, automotive, and consumer power electronics applications. Whether used in motor control, inverters, or power supplies, this gate driver ensures reliable operation and efficient power switching in demanding environments.
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price