6MS30017E43W38169NOSA1
6MS30017E43W38169NOSA1
Obsolete
Description:  IGBT MODULE 1700V 1800A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 36840
6MS30017E43W38169NOSA1 Specification
Specification
Part No
6MS30017E43W38169NOSA1
Category
Transistors - IGBTs - Modules
Manufacturer
Infineon Technologies
Series
ModSTACK HD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IGBT Type
-
Configuration
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
1700 V
Current - Collector (Ic) (Max)
-
Power - Max
-
Vce(on) (Max) @ Vge, Ic
-
Current - Collector Cutoff (Max)
-
Input Capacitance (Cies) @ Vce
-
Input
Standard
NTC Thermistor
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
6MS30017E43W38169NOSA1 PDF Datasheet
6MS30017E43W38169NOSA1 Datasheet
6MS30017E43W38169NOSA1 Related Parts
6MS10017E41W36460BOSA1
6MS10017E41W36460BOSA1
Infineon Technologies
IGBT MODULE 1700V 600A
6MS16017P43W40382NOSA1
6MS16017P43W40382NOSA1
Infineon Technologies
IGBT MODULE 1700V 880A
6MS16017P43W40383NOSA1
6MS16017P43W40383NOSA1
Infineon Technologies
IGBT MODULE 1700V 880A
6MS20017E43W37032NOSA1
6MS20017E43W37032NOSA1
Infineon Technologies
IGBT MODULE 1700V 1200A
6MS20017E43W38170NOSA1
6MS20017E43W38170NOSA1
Infineon Technologies
IGBT MODULE 1700V 1200A
6MS24017E33W31361NOSA1
6MS24017E33W31361NOSA1
Infineon Technologies
IGBT MODULE 1700V A-MS3-1
6MS24017E33W32274NOSA1
6MS24017E33W32274NOSA1
Infineon Technologies
IGBT MODULE 1700V A-MS3-1
6MS24017E33W32859NOSA1
6MS24017E33W32859NOSA1
Infineon Technologies
IGBT MODULE 9980W STACK A-MS3-1
6MS24017E33W32860NOSA1
6MS24017E33W32860NOSA1
Infineon Technologies
MODULE IGBT STACK A-MS3-1
6MS24017P43W39872NOSA1
6MS24017P43W39872NOSA1
Infineon Technologies
IGBT MODULE 1700V 1100A
6MS24017P43W39873NOSA1
6MS24017P43W39873NOSA1
Infineon Technologies
IGBT MODULE 1700V 1100A
6MS24017P43W41646NOSA1
6MS24017P43W41646NOSA1
Infineon Technologies
IGBT MODULE 1700V STACK A-MS3-1
6MS30017E43W38169NOSA1 Description
Infineon Technologies 6MS30017E43W38169NOSA1 Overview

The Infineon Technologies 6MS30017E43W38169NOSA1 is a high-performance, robust power semiconductor device designed for various industrial and automotive applications. It is part of the IGBT (Insulated Gate Bipolar Transistor) family and offers a reliable solution for high-voltage, high-power applications where efficient switching is crucial. This device is engineered to provide high-speed switching, minimal power losses, and enhanced reliability under extreme conditions.

Key Features

* IGBT Technology: The 6MS30017E43W38169NOSA1 utilizes advanced IGBT technology, which combines the advantages of both MOSFETs and bipolar transistors, allowing for efficient switching at high voltages and currents.
* High Voltage Capability: This device is rated for a maximum voltage of up to 1700 V, making it suitable for demanding industrial and automotive power applications that require high-voltage performance.
* High Current Handling: It can handle high currents, making it an ideal solution for power conversion, motor control, and inverters in industrial machinery and electric vehicles (EVs).
* Optimized for Power Efficiency: The IGBT's design is optimized to reduce conduction and switching losses, resulting in better overall system efficiency.
* Low Saturation Voltage: The low saturation voltage ensures reduced energy losses during conduction, improving the device's overall efficiency in switching power applications.
* Fast Switching Performance: The device offers fast switching characteristics, which are critical for high-frequency applications such as pulse-width modulation (PWM) in motor drives, inverters, and power supplies.
* Thermal Stability: Infineon’s technology ensures stable thermal performance, even in high-temperature environments, making the device suitable for high-power systems in harsh conditions.
* Soft Recovery Diode: The integrated soft recovery diode minimizes voltage overshoot and reduces EMI (electromagnetic interference), contributing to better overall system performance.

Specifications

* Voltage Rating: 1700 V (maximum)
* Current Rating: 300 A (maximum)
* Switching Frequency: Up to 20 kHz (depending on application)
* Gate Drive: Requires low gate drive voltage for efficient operation.
* Package Type: The device is available in a robust, reliable package, typically a D2PAK or similar industrial-grade package, suitable for high-power applications.
* Conduction Losses: Reduced conduction losses due to optimized design, contributing to higher overall system efficiency.
* Operating Temperature Range: -40°C to +150°C, allowing it to be used in a wide variety of industrial and automotive applications.
* Short Circuit Withstand Time: The device is capable of withstanding short circuit conditions for up to 10 µs, ensuring reliability under fault conditions.
* Thermal Resistance: Low thermal resistance, allowing for efficient heat dissipation and improving the device's thermal performance.
* Gate Threshold Voltage: Typically 4-6 V, ensuring reliable switching and minimal gate drive power requirements.
* Ruggedness: The device is designed with a high level of ruggedness, allowing it to withstand tough operating environments and voltage spikes, reducing the risk of device failure.
* Integration: The 6MS30017E43W38169NOSA1 integrates both the IGBT and freewheeling diode in a single module, simplifying the overall system design and reducing the number of external components needed.

Applications

The Infineon 6MS30017E43W38169NOSA1 is designed for high-power applications, particularly in sectors where reliable, efficient, and robust power management is essential. Its key applications include:

* Motor Drives: Used in motor control systems for industrial machinery, electric vehicles, and HVAC systems, where precise control of power and efficient switching are required.
* Inverters: Widely used in renewable energy inverters, such as solar power inverters and wind turbine inverters, to efficiently convert DC to AC power.
* Power Supplies: Ideal for use in high-efficiency power supplies, particularly for industrial equipment and large-scale electronics.
* Electric Vehicles (EVs): Used in power control and drive systems of electric vehicles, offering high efficiency and performance for motor control and power conversion.
* Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide reliable backup power and power conditioning for critical systems.
* Induction Heating: The device can be used in induction heating systems where precise control over power is necessary for industrial heating processes.

Conclusion

The Infineon Technologies 6MS30017E43W38169NOSA1 is a powerful, high-voltage IGBT solution, designed to deliver exceptional performance in power conversion, motor control, and other industrial and automotive applications. Its robust design, high efficiency, and thermal stability make it an ideal choice for demanding environments. With high current handling capability, low switching losses, and high reliability, it is well-suited for modern power electronics systems that require efficient, precise, and reliable power control.
6MS30017E43W38169NOSA1 Compare Parts
  • 6MS30017E43W38169NOSA1 vs 6MS30017E43W34404NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017P43W41646NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017P43W39873NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017P43W39872NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017E33W32860NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017E33W32859NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017E33W32274NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017E33W31361NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS20017E43W38170NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS20017E43W37032NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS16017P43W40383NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS16017P43W40382NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS10017E41W36460BOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS30017E43W33015NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017E33W32832NOSA1
  • 6MS30017E43W38169NOSA1 vs 6MS24017E33W32780NOSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller