2PS12017E34W32132NOSA1
2PS12017E34W32132NOSA1
Obsolete
Description:  MODULE IGBT STACK A-PS4-1
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 43900
2PS12017E34W32132NOSA1 Specification
Specification
Part No
2PS12017E34W32132NOSA1
Category
Transistors - IGBTs - Modules
Manufacturer
Infineon Technologies
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IGBT Type
-
Configuration
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
-
Current - Collector (Ic) (Max)
-
Power - Max
-
Vce(on) (Max) @ Vge, Ic
-
Current - Collector Cutoff (Max)
-
Input Capacitance (Cies) @ Vce
-
Input
Standard
NTC Thermistor
No
Operating Temperature
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
2PS12017E34W32132NOSA1 PDF Datasheet
2PS12017E34W32132NOSA1 Datasheet
2PS12017E34W32132NOSA1 Related Parts
2PS06017E32G28213NOSA1
2PS06017E32G28213NOSA1
Infineon Technologies
IGBT MODULE 1100VDC 325A
2PS12017E44G35911NOSA1
2PS12017E44G35911NOSA1
Infineon Technologies
IGBT MODULE 690V 574A 2160W
2PS13512E43W35222NOSA1
2PS13512E43W35222NOSA1
Infineon Technologies
MODULE IGBT STACK A-PS3-1
2PS13512E43W39689NOSA1
2PS13512E43W39689NOSA1
Infineon Technologies
IGBT MODULE 1200V 900A
2PS18012E44G38553NOSA1
2PS18012E44G38553NOSA1
Infineon Technologies
IGBT MOD 1200V 2560A 5600W
2PS18012E44G40113NOSA1
2PS18012E44G40113NOSA1
Infineon Technologies
IGBT MOD 1200V 2560A 5600W
2PS13512E43W42874NOSA1
2PS13512E43W42874NOSA1
Infineon Technologies
MODULE IGBT
2PS24017E3CE32778NWSA1
2PS24017E3CE32778NWSA1
Infineon Technologies
MODULE IGBT
2PS12017E34W32132NOSA1 Compare Parts
  • 2PS12017E34W32132NOSA1 vs 2PS18012E44G38553NOSA1
  • 2PS12017E34W32132NOSA1 vs 2PS13512E43W39689NOSA1
  • 2PS12017E34W32132NOSA1 vs 2PS13512E43W35222NOSA1
  • 2PS12017E34W32132NOSA1 vs 2PS12017E44G35911NOSA1
  • 2PS12017E34W32132NOSA1 vs 2PS06017E32G28213NOSA1
  • 2PS12017E34W32132NOSA1 vs 2PS24017E3CE32778NWSA1
  • 2PS12017E34W32132NOSA1 vs 2PS13512E43W42874NOSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement