6MS24017E33W32859NOSA1
6MS24017E33W32859NOSA1
Obsolete
Description:  IGBT MODULE 9980W STACK A-MS3-1
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 15900
6MS24017E33W32859NOSA1 Specification
Specification
Part No
6MS24017E33W32859NOSA1
Category
Transistors - IGBTs - Modules
Manufacturer
Infineon Technologies
Series
ModSTACK 3
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IGBT Type
-
Configuration
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
-
Current - Collector (Ic) (Max)
-
Power - Max
9980 W
Vce(on) (Max) @ Vge, Ic
-
Current - Collector Cutoff (Max)
-
Input Capacitance (Cies) @ Vce
-
Input
Standard
NTC Thermistor
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
6MS24017E33W32859NOSA1 PDF Datasheet
6MS24017E33W32859NOSA1 Datasheet
6MS24017E33W32859NOSA1 Related Parts
6MS10017E41W36460BOSA1
6MS10017E41W36460BOSA1
Infineon Technologies
IGBT MODULE 1700V 600A
6MS16017P43W40382NOSA1
6MS16017P43W40382NOSA1
Infineon Technologies
IGBT MODULE 1700V 880A
6MS16017P43W40383NOSA1
6MS16017P43W40383NOSA1
Infineon Technologies
IGBT MODULE 1700V 880A
6MS20017E43W37032NOSA1
6MS20017E43W37032NOSA1
Infineon Technologies
IGBT MODULE 1700V 1200A
6MS20017E43W38170NOSA1
6MS20017E43W38170NOSA1
Infineon Technologies
IGBT MODULE 1700V 1200A
6MS24017E33W31361NOSA1
6MS24017E33W31361NOSA1
Infineon Technologies
IGBT MODULE 1700V A-MS3-1
6MS24017E33W32274NOSA1
6MS24017E33W32274NOSA1
Infineon Technologies
IGBT MODULE 1700V A-MS3-1
6MS24017E33W32860NOSA1
6MS24017E33W32860NOSA1
Infineon Technologies
MODULE IGBT STACK A-MS3-1
6MS24017P43W39872NOSA1
6MS24017P43W39872NOSA1
Infineon Technologies
IGBT MODULE 1700V 1100A
6MS24017P43W39873NOSA1
6MS24017P43W39873NOSA1
Infineon Technologies
IGBT MODULE 1700V 1100A
6MS24017P43W41646NOSA1
6MS24017P43W41646NOSA1
Infineon Technologies
IGBT MODULE 1700V STACK A-MS3-1
6MS30017E43W34404NOSA1
6MS30017E43W34404NOSA1
Infineon Technologies
IGBT MODULE 1700V 4280A
6MS24017E33W32859NOSA1 Description
Here’s a professional, detailed overview of the Infineon Technologies 6MS24017E33W32859NOSA1, an IGBT power module, including its key specifications:

Overview
The 6MS24017E33W32859NOSA1 is a three‑phase inverter IGBT module within Infineon’s ModSTACK™ 3 series. It’s designed for high‑power applications, particularly in industrial drives or power conversion systems. It is a chassis‑mount silicon module rated at approximately 9.98 kW, typically used in inverter sections of industrial equipment. This part is now classified as obsolete but was widely utilized in power electronics systems.

Key Features

* Three‑phase IGBT inverter module
* Rated power around 9,980 W
* Chassis‑mount die‑stack design compatible with ModSTACK 3 systems
* Integrated NTC thermistor for junction temperature monitoring
* Silicon-based technology (not silicon carbide)
* Modular format for high‑power switching in harsh environments

Electrical Specifications

* Maximum output power: ~9,980 W (nominal rating)
* Collector‑Emitter Saturation Voltage (VCE(on)): ~2.4 V (maximum) ([Mouser Electronics][1], [DigiKey][2])
* Technology: Silicon IGBT devices, chassis‑mount stack format
* NTC Thermistor: Built‑in for thermal sensing and module temperature feedback ([Mouser Electronics][1])

Thermal & Environmental Characteristics

* Operating ambient temperature range: –25 °C to +55 °C ([DigiKey][2], [infinite-electronics.net][3])
* Thermal management: Designed for air‑cooled heat sink mounting; requires adequate forced cooling for optimal operation
* Mounting type: Chassis‑mount module, suitable for high-heat dissipating installations

Diagnostics & Protection

* Integrated NTC thermistor provides internal temperature monitoring and over‑temperature fault reporting capability
* Module design supports external system-level protection: overcurrent/overvoltage monitoring, gate-drive fault detection
* Error feedback options via ModSTACK™ interface channels for phase-level fault signaling ([Mouser Electronics][4], [DigiKey][2])

Mechanical & Package Details

* Form factor: Stackable chassis‑mount module aligning with ModSTACK™ 3 infrastructure
* Base module number: 6MS24017 family
* Connector system: Multi-pin connectors (U, V, W phase outputs, DC link, control & sensor pins)
* Weight & size: Typical high‑power module dimensions with metal baseplate; exact mechanical drawing available in the module datasheet ([fmall.net][5], [Mouser Electronics][4])

Lifecycle & Compliance

* Current status: Obsolete / End‑of‑Life; no longer in active production ([Mouser Electronics][1], [DigiKey][2])
* RoHS status: Lead‑free compliant and RoHS‑compatible for the product variant listed ([ntchip.com][6])

Typical Applications

* Industrial variable-frequency drives (VFD)
* Motor control inverter systems
* Power conversion racks in automation equipment
* Renewable energy systems (inverter stages)
* High‑power drive systems requiring modular IGBT stacks

Summary of Specifications

| Attribute | Specification |
| ----------------------------- | ----------------------------------- |
| Rated Power | ~9,980 W (module rating) |
| VCE(on) (max) | ~2.4 V |
| Module Type | Three‑phase inverter, ModSTACK 3 |
| Built-in Sensor | NTC thermistor |
| Ambient Operating Temperature | –25 °C … +55 °C |
| Cooling & Mounting | Chassis‑mount; air-cooled heat sink |
| Lifecycle Status | Obsolete |
| RoHS Compliance | Yes (lead‑free variant) |

Conclusion
The Infineon 6MS24017E33W32859NOSA1 is a high-power, silicon IGBT inverter module engineered for three-phase applications in demanding environments. With capabilities around 10 kW and on-board thermal monitoring, it supported industrial-grade inverter systems deployed with ModSTACK™ 3 modules. While it’s now obsolete, its legacy performance characteristics—such as low saturation voltage (~2.4 V), integrated NTC sensor, and modular stack format—remain relevant in understanding mid‑size industrial power electronics design.

[1]: https://www.mouser.com/ProductDetail/Infineon-Technologies/6MS24017E33W32859NOSA1?qs=3%2FhYFTG7CVeR7LEfhTeSqw%3D%3D&srsltid=AfmBOooLyUyZTTtIknnEeLyOyHTauT79GFpc9FZVvtGyM-5AMMAa3gQz&utm_source=chatgpt.com "6MS24017E33W32859NOSA1 Infineon Technologies | Mouser"
[2]: https://www.digikey.com/en/products/detail/infineon-technologies/6MS24017E33W32859NOSA1/7791663?utm_source=chatgpt.com "6MS24017E33W32859NOSA1 Infineon Technologies - DigiKey"
[3]: https://www.infinite-electronics.net/product/International-Rectifier%28Infineon-Technologies%29_6MS24017E33W32859NOSA1.aspx?utm_source=chatgpt.com "6MS24017E33W32859NOSA1 | International Rectifier (Infineon ..."
[4]: https://www.mouser.com/ds/2/196/Infineon-6MS24017E33W32859-DS-v02_00-en_de-1289342.pdf?srsltid=AfmBOor9LFvzPfuB-eBIZ_45Dpo2NAFSJUXpScyAxqZkuJYm5YXYpktt&utm_source=chatgpt.com "[PDF] 6MS2400R17KE3-3G-C20MVTIOIN - Mouser Electronics"
[5]: https://www.fmall.net/product/infineon/6ms24017e33w32859nosa1?utm_source=chatgpt.com "6MS24017E33W32859NOSA1 of Infineon Technologies ... - FMall"
[6]: https://www.ntchip.com/Parts-Detail/international-rectifier-infineon-technologies/6ms24017e33w32859nosa1?utm_source=chatgpt.com "6MS24017E33W32859NOSA1 - Stock, Datasheet & Price - Nantian ..."
6MS24017E33W32859NOSA1 Compare Parts
  • 6MS24017E33W32859NOSA1 vs 6MS30017E43W38169NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS30017E43W34404NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS24017P43W41646NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS24017P43W39873NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS24017P43W39872NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS24017E33W32860NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS24017E33W32274NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS24017E33W31361NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS20017E43W38170NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS20017E43W37032NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS16017P43W40383NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS16017P43W40382NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS10017E41W36460BOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS30017E43W33015NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS24017E33W32832NOSA1
  • 6MS24017E33W32859NOSA1 vs 6MS24017E33W32780NOSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller