6MS30017E43W34404NOSA1
6MS30017E43W34404NOSA1
Obsolete
Description:  IGBT MODULE 1700V 4280A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 2500
6MS30017E43W34404NOSA1 Specification
Specification
Part No
6MS30017E43W34404NOSA1
Category
Transistors - IGBTs - Modules
Manufacturer
Infineon Technologies
Series
ModSTACK HD
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IGBT Type
-
Configuration
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
1700 V
Current - Collector (Ic) (Max)
4280 A
Power - Max
32300 W
Vce(on) (Max) @ Vge, Ic
-
Current - Collector Cutoff (Max)
-
Input Capacitance (Cies) @ Vce
-
Input
Standard
NTC Thermistor
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
Module
6MS30017E43W34404NOSA1 PDF Datasheet
6MS30017E43W34404NOSA1 Datasheet
6MS30017E43W34404NOSA1 Related Parts
6MS10017E41W36460BOSA1
6MS10017E41W36460BOSA1
Infineon Technologies
IGBT MODULE 1700V 600A
6MS16017P43W40382NOSA1
6MS16017P43W40382NOSA1
Infineon Technologies
IGBT MODULE 1700V 880A
6MS16017P43W40383NOSA1
6MS16017P43W40383NOSA1
Infineon Technologies
IGBT MODULE 1700V 880A
6MS20017E43W37032NOSA1
6MS20017E43W37032NOSA1
Infineon Technologies
IGBT MODULE 1700V 1200A
6MS20017E43W38170NOSA1
6MS20017E43W38170NOSA1
Infineon Technologies
IGBT MODULE 1700V 1200A
6MS24017E33W31361NOSA1
6MS24017E33W31361NOSA1
Infineon Technologies
IGBT MODULE 1700V A-MS3-1
6MS24017E33W32274NOSA1
6MS24017E33W32274NOSA1
Infineon Technologies
IGBT MODULE 1700V A-MS3-1
6MS24017E33W32859NOSA1
6MS24017E33W32859NOSA1
Infineon Technologies
IGBT MODULE 9980W STACK A-MS3-1
6MS24017E33W32860NOSA1
6MS24017E33W32860NOSA1
Infineon Technologies
MODULE IGBT STACK A-MS3-1
6MS24017P43W39872NOSA1
6MS24017P43W39872NOSA1
Infineon Technologies
IGBT MODULE 1700V 1100A
6MS24017P43W39873NOSA1
6MS24017P43W39873NOSA1
Infineon Technologies
IGBT MODULE 1700V 1100A
6MS24017P43W41646NOSA1
6MS24017P43W41646NOSA1
Infineon Technologies
IGBT MODULE 1700V STACK A-MS3-1
6MS30017E43W34404NOSA1 Compare Parts
  • 6MS30017E43W34404NOSA1 vs 6MS30017E43W38169NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017P43W41646NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017P43W39873NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017P43W39872NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017E33W32860NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017E33W32859NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017E33W32274NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017E33W31361NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS20017E43W38170NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS20017E43W37032NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS16017P43W40383NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS16017P43W40382NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS10017E41W36460BOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS30017E43W33015NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017E33W32832NOSA1
  • 6MS30017E43W34404NOSA1 vs 6MS24017E33W32780NOSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller