AJ15HV
AJ15HV
Active
Description:  CAP TRIMMER 1-16PF 1000V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   AJ15HV Datasheet
History Price: $61.1
In Stock: 16200
AJ15HV Specification
Specification
Part No
AJ15HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 16pF
Adjustment Type
Side
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.250" Dia (6.35mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
AJ15HV Related Parts
AJ10
AJ10
Knowles Voltronics
CAP FILM TRIM
AJ10-4
AJ10-4
Knowles Voltronics
CAP TRIMMER 0.8-10 PF 2000V
AJ10-4E
AJ10-4E
Knowles Voltronics
CAP TRIMMER 0.8-10 PF 2000V
AJ10HV
AJ10HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
AJ14
AJ14
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
AJ15SD
AJ15SD
Knowles Voltronics
CAP TRIMMER 250V HRZ SMD
AJ15HV Compare Parts
  • AJ15HV vs AJ14
  • AJ15HV vs AJ10HV
  • AJ15HV vs AJ10-4E
  • AJ15HV vs AJ10-4
  • AJ15HV vs AJ10
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…