AJ15HV
AJ15HV
Active
Description:  CAP TRIMMER 1-16PF 1000V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   AJ15HV Datasheet
History Price: $61.1
In Stock: 16200
AJ15HV vs AJ14
Part No
Series
-
A
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
1 ~ 16pF
1 ~ 14pF
Adjustment Type
Side
Side
Voltage - Rated
1000 V
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Air
Q @ Freq
2000 @ 100MHz
3000 @ 100MHz
Size / Dimension
0.250" Dia (6.35mm)
0.300" Dia (7.62mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Features
General Purpose
General Purpose