Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AJ15HV
AJ15HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-16PF 1000V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
AJ15HV Datasheet
History Price: $61.1
In Stock: 16200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AJ15HV vs AJ10-4
Part No
AJ15HV
AJ10-4
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Knowles Voltronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
1 ~ 16pF
-
Adjustment Type
Side
-
Voltage - Rated
1000 V
-
Dielectric Material
Polytetrafluoroethylene (PTFE)
-
Q @ Freq
2000 @ 100MHz
-
Size / Dimension
0.250" Dia (6.35mm)
-
Height - Seated (Max)
0.500" (12.70mm)
-
Operating Temperature
-65℃ ~ 125℃
-
Mounting Type
Surface Mount
-
Features
General Purpose
-