Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AJ15SD
AJ15SD
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 250V HRZ SMD
Manufacturer:
Knowles Voltronics
Datasheet:
AJ15SD Datasheet
History Price: $53.2445
In Stock: 16490
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AJ15SD Specification
Specification
Part No
AJ15SD
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
AJ15SD PDF Datasheet
AJ15SD Datasheet
Click and Download: AJ15SD Datasheet
AJ15SD Related Parts
AJ15HV
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V SMD
AJ10
Knowles Voltronics
CAP FILM TRIM
AJ10-4
Knowles Voltronics
CAP TRIMMER 0.8-10 PF 2000V
AJ10-4E
Knowles Voltronics
CAP TRIMMER 0.8-10 PF 2000V
AJ10HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
AJ14
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
AJ15SD Compare Parts
AJ15SD vs AJ14
AJ15SD vs AJ10HV
AJ15SD vs AJ10-4E
AJ15SD vs AJ10-4
AJ15SD vs AJ10
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you