Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AJ14
AJ14
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-14PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
AJ14 Datasheet
History Price: $46.4285
In Stock: 25630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AJ14 Specification
Specification
Part No
AJ14
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 14pF
Adjustment Type
Side
Voltage - Rated
125 V
Dielectric Material
Air
Q @ Freq
3000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
AJ14 PDF Datasheet
AJ14 Datasheet
Click and Download: AJ14 Datasheet
AJ14 Related Parts
AJ15HV
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V SMD
AJ10
Knowles Voltronics
CAP FILM TRIM
AJ10-4
Knowles Voltronics
CAP TRIMMER 0.8-10 PF 2000V
AJ10-4E
Knowles Voltronics
CAP TRIMMER 0.8-10 PF 2000V
AJ10HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
AJ15SD
Knowles Voltronics
CAP TRIMMER 250V HRZ SMD
AJ14 Compare Parts
AJ14 vs AJ15SD
AJ14 vs AJ10HV
AJ14 vs AJ10-4E
AJ14 vs AJ10-4
AJ14 vs AJ10
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you