206K050CS4
206K050CS4
Active
Description:  CAP FILM 20UF 10% 50VDC 18DIP
Datasheet:   206K050CS4 Datasheet
History Price: $104.5364
In Stock: 42200
206K050CS4 Specification
Specification
Part No
206K050CS4
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Capstick? CS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
20 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
50V
Dielectric Material
Polymer, Metallized
Operating Temperature
2.5 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Through Hole
Size / Dimension
18-DIP
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
Termination
0.319" (8.10mm)
Lead Spacing
PC Pins
Applications
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
206K050CS4 PDF Datasheet
206K050CS4 Related Parts
206K050CS4G
206K050CS4G
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18SMD
206PHB250K2J
206PHB250K2J
Illinois Capacitor
CAP FILM 20UF 10% 250VDC RADIAL
206PHB250K4J
206PHB250K4J
Illinois Capacitor
CAP FILM 20UF 10% 250VDC RADIAL
206PHB400K2R
206PHB400K2R
Illinois Capacitor
CAP FILM 20UF 10% 400VDC RADIAL
206PHC250K
206PHC250K
Illinois Capacitor
CAP FILM 20UF 10% 250VDC AXIAL
206PHC400K
206PHC400K
Illinois Capacitor
CAP FILM 20UF 10% 400VDC AXIAL
206PHC400KS
206PHC400KS
Illinois Capacitor
CAP FILM 20UF 10% 400VDC AXIAL
206K050CS4-FA
206K050CS4-FA
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18DIP
206K050CS4G-FA
206K050CS4G-FA
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18SMD
206K050CS4-FA
206K050CS4-FA
Paktron
CAPACITOR MLP 20UF 50V THRU-HOLE
206K050CS4G
206K050CS4G
Paktron
CAPACITOR MLP 20UF 50V SMD
206K050CS4G-FA
206K050CS4G-FA
Paktron
CAPACITOR MLP 20UF 50V SMD
206K050CS4 Compare Parts
  • 206K050CS4 vs 206PHC400K
  • 206K050CS4 vs 206PHC250K
  • 206K050CS4 vs 206PHB400K2R
  • 206K050CS4 vs 206PHB250K4J
  • 206K050CS4 vs 206PHB250K2J
  • 206K050CS4 vs 206K050CS4G
  • 206K050CS4 vs 206K050CS4G-FA
  • 206K050CS4 vs 206K050CS4-FA
  • 206K050CS4 vs 206K050CS4G-FA
  • 206K050CS4 vs 206K050CS4G
  • 206K050CS4 vs 206K050CS4-FA
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.