Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 206K050CS4
206K050CS4
Active
Film Capacitors
Description:
CAP FILM 20UF 10% 50VDC 18DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
206K050CS4 Datasheet
History Price: $104.5364
In Stock: 42200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
206K050CS4 vs 206K050CS4-FA
Part No
206K050CS4
206K050CS4-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
Capstick? CS
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
50V
50V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
2.5 mOhms
2.5 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
18-DIP
18-DIP
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
1.150" L x 0.500" W (29.20mm x 12.70mm)
Termination
0.319" (8.10mm)
0.319" (8.10mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL