206K050CS4-FA
206K050CS4-FA
Active
Description:  CAP FILM 20UF 10% 50VDC 18DIP
History Price: $104.5364
In Stock: 4400
206K050CS4-FA Specification
Specification
Part No
206K050CS4-FA
Category
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Series
Capstick? CS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
20 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
50V
Dielectric Material
Polymer, Metallized
Operating Temperature
2.5 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Through Hole
Size / Dimension
18-DIP
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
Termination
0.319" (8.10mm)
Lead Spacing
PC Pins
Applications
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
206K050CS4-FA PDF Datasheet
206K050CS4-FA Related Parts
206K050CS4
206K050CS4
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18DIP
206K050CS4G
206K050CS4G
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18SMD
206PHB250K2J
206PHB250K2J
Illinois Capacitor
CAP FILM 20UF 10% 250VDC RADIAL
206PHB250K4J
206PHB250K4J
Illinois Capacitor
CAP FILM 20UF 10% 250VDC RADIAL
206PHB400K2R
206PHB400K2R
Illinois Capacitor
CAP FILM 20UF 10% 400VDC RADIAL
206PHC250K
206PHC250K
Illinois Capacitor
CAP FILM 20UF 10% 250VDC AXIAL
206PHC400K
206PHC400K
Illinois Capacitor
CAP FILM 20UF 10% 400VDC AXIAL
206PHC400KS
206PHC400KS
Illinois Capacitor
CAP FILM 20UF 10% 400VDC AXIAL
206K050CS4G-FA
206K050CS4G-FA
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18SMD
206K050CS4
206K050CS4
Paktron
CAPACITOR MLP 20UF 50V THRU-HOLE
206K050CS4G
206K050CS4G
Paktron
CAPACITOR MLP 20UF 50V SMD
206K050CS4G-FA
206K050CS4G-FA
Paktron
CAPACITOR MLP 20UF 50V SMD
206K050CS4-FA Compare Parts
  • 206K050CS4-FA vs 206PHC400K
  • 206K050CS4-FA vs 206PHC250K
  • 206K050CS4-FA vs 206PHB400K2R
  • 206K050CS4-FA vs 206PHB250K4J
  • 206K050CS4-FA vs 206PHB250K2J
  • 206K050CS4-FA vs 206K050CS4G
  • 206K050CS4-FA vs 206K050CS4
  • 206K050CS4-FA vs 206K050CS4G-FA
  • 206K050CS4-FA vs 206K050CS4G-FA
  • 206K050CS4-FA vs 206K050CS4G
  • 206K050CS4-FA vs 206K050CS4
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!