206K050CS4
206K050CS4
Active
Description:  CAP FILM 20UF 10% 50VDC 18DIP
Datasheet:   206K050CS4 Datasheet
History Price: $104.5364
In Stock: 42200
206K050CS4 vs 206PHB250K2J
Series
Capstick? CS
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
160V
Voltage Rating - DC
50V
250V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.5 mOhms
2.9 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
18-DIP
Radial
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.319" (8.10mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-