Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 206K050CS4
206K050CS4
Active
Film Capacitors
Description:
CAP FILM 20UF 10% 50VDC 18DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
206K050CS4 Datasheet
History Price: $104.5364
In Stock: 42200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
206K050CS4 vs 206PHB400K2R
Part No
206K050CS4
206PHB400K2R
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
275V
Voltage Rating - DC
50V
400V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.5 mOhms
3.7 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
18-DIP
Radial
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
0.319" (8.10mm)
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-