Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics VOR1121B6
VOR1121B6
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 200MA 0-250V
Manufacturer:
Vishay Optoelectronics
Datasheet:
VOR1121B6 Datasheet
History Price: $1.84
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VOR1121B6 Specification
Specification
Part No
VOR1121B6
Category
Solid State Relays
Manufacturer
Vishay Optoelectronics
Series
VOR1121
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.36VDC
Voltage - Load
0 V ~ 250 V
Load Current
200 mA
Termination Style
15 Ohms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
VOR1121B6 PDF Datasheet
VOR1121B6 Datasheet
Click and Download: VOR1121B6 Datasheet
VOR1121B6 Related Parts
VOR1121A6
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR1121B6T
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR1142A6
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B4
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B4T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B6
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B6T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142M4
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142M4T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR2121A8
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR2121B8T
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR2142A8
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1121B6 Compare Parts
VOR1121B6 vs VOR2142B8
VOR1121B6 vs VOR2142A8
VOR1121B6 vs VOR2121B8T
VOR1121B6 vs VOR2121A8
VOR1121B6 vs VOR1142M4T
VOR1121B6 vs VOR1142M4
VOR1121B6 vs VOR1142B6T
VOR1121B6 vs VOR1142B6
VOR1121B6 vs VOR1142B4T
VOR1121B6 vs VOR1142B4
VOR1121B6 vs VOR1142A6
VOR1121B6 vs VOR1121B6T
VOR1121B6 vs VOR1121A6
VOR1121B6 vs VOR2141B8T
VOR1121B6 vs VOR2141B8
VOR1121B6 vs VOR2121B8
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed