Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics VOR1121B6
VOR1121B6
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 200MA 0-250V
Manufacturer:
Vishay Optoelectronics
Datasheet:
VOR1121B6 Datasheet
History Price: $1.84
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VOR1121B6 vs VOR2142B8
Part No
VOR1121B6
VOR2142B8
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
VOR1121
VOR2142
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.36VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 400 V
Load Current
200 mA
140 mA
Termination Style
15 Ohms
27 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)