VOR2121B8T
VOR2121B8T
Active
Description:  SSR RELAY SPST-NO 200MA 0-250V
Manufacturer:  Vishay Optoelectronics
Datasheet:   VOR2121B8T Datasheet
History Price: $4.24
In Stock: 44900
VOR2121B8T Specification
Specification
Part No
VOR2121B8T
Category
Solid State Relays
Manufacturer
Vishay Optoelectronics
Series
VOR2121
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.36VDC
Voltage - Load
0 V ~ 250 V
Load Current
200 mA
Termination Style
15 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
VOR2121B8T PDF Datasheet
VOR2121B8T Related Parts
VOR1121A6
VOR1121A6
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR1121B6T
VOR1121B6T
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR1142A6
VOR1142A6
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B4
VOR1142B4
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B4T
VOR1142B4T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B6
VOR1142B6
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B6T
VOR1142B6T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142M4
VOR1142M4
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142M4T
VOR1142M4T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR2121A8
VOR2121A8
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR2142A8
VOR2142A8
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR2142B8
VOR2142B8
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR2121B8T Compare Parts
  • VOR2121B8T vs VOR2142B8
  • VOR2121B8T vs VOR2142A8
  • VOR2121B8T vs VOR2121A8
  • VOR2121B8T vs VOR1142M4T
  • VOR2121B8T vs VOR1142M4
  • VOR2121B8T vs VOR1142B6T
  • VOR2121B8T vs VOR1142B6
  • VOR2121B8T vs VOR1142B4T
  • VOR2121B8T vs VOR1142B4
  • VOR2121B8T vs VOR1142A6
  • VOR2121B8T vs VOR1121B6T
  • VOR2121B8T vs VOR1121A6
  • VOR2121B8T vs VOR2141B8T
  • VOR2121B8T vs VOR2141B8
  • VOR2121B8T vs VOR2121B8
  • VOR2121B8T vs VOR1121B6
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!