VOR1142B6
VOR1142B6
Active
Description:  SSR RELAY SPST-NO 140MA 0-400V
Manufacturer:  Vishay Optoelectronics
Datasheet:   VOR1142B6 Datasheet
History Price: $2.52
In Stock: 8300
VOR1142B6 Specification
Specification
Part No
VOR1142B6
Category
Solid State Relays
Manufacturer
Vishay Optoelectronics
Series
VOR1142
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.36VDC
Voltage - Load
0 V ~ 400 V
Load Current
140 mA
Termination Style
27 Ohms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
VOR1142B6 PDF Datasheet
VOR1142B6 Related Parts
VOR1121A6
VOR1121A6
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR1121B6T
VOR1121B6T
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR1142A6
VOR1142A6
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B4
VOR1142B4
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B4T
VOR1142B4T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B6T
VOR1142B6T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142M4
VOR1142M4
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142M4T
VOR1142M4T
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR2121A8
VOR2121A8
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR2121B8T
VOR2121B8T
Vishay Optoelectronics
SSR RELAY SPST-NO 200MA 0-250V
VOR2142A8
VOR2142A8
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR2142B8
VOR2142B8
Vishay Optoelectronics
SSR RELAY SPST-NO 140MA 0-400V
VOR1142B6 Compare Parts
  • VOR1142B6 vs VOR2142B8
  • VOR1142B6 vs VOR2142A8
  • VOR1142B6 vs VOR2121B8T
  • VOR1142B6 vs VOR2121A8
  • VOR1142B6 vs VOR1142M4T
  • VOR1142B6 vs VOR1142M4
  • VOR1142B6 vs VOR1142B6T
  • VOR1142B6 vs VOR1142B4T
  • VOR1142B6 vs VOR1142B4
  • VOR1142B6 vs VOR1142A6
  • VOR1142B6 vs VOR1121B6T
  • VOR1142B6 vs VOR1121A6
  • VOR1142B6 vs VOR2141B8T
  • VOR1142B6 vs VOR2141B8
  • VOR1142B6 vs VOR2121B8
  • VOR1142B6 vs VOR1121B6
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!