IM00JR
IM00JR
Obsolete
Description:  RELAY TELECOM DPDT 2A 1.5V
Manufacturer:  TE Connectivity
Datasheet:   IM00JR Datasheet
History Price: Obsolete
In Stock: 11300
IM00JR vs IM02TS
Part No
Series
IM, AXICOM
IM, AXICOM
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
1.5VDC
4.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
J Lead
PC Pin
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
1.13 VDC
3.38 VDC
Features
0.15 VDC
0.45 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
93.3 mA
31.1 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-