Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX16BEB
MX16BEB
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX16BEB Datasheet
History Price: $305.87667
In Stock: 35100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX16BEB Specification
Specification
Part No
MX16BEB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX16
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
600 A
Features
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Connector, Stud
Must Operate Voltage
-55℃ ~ 90℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
MX16BEB PDF Datasheet
MX16BEB Datasheet
Click and Download: MX16BEB Datasheet
MX16BEB Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX16BEB Compare Parts
MX16BEB vs MX16FEB
MX16BEB vs MX16FE
MX16BEB vs MX16CEC
MX16BEB vs MX16CEB
MX16BEB vs MX16CE
MX16BEB vs MX16BEC
MX16BEB vs MX16BE
MX16BEB vs MX15FEB
MX16BEB vs MX15FE
MX16BEB vs MX15CEC
MX16BEB vs MX15CEB
MX16BEB vs MX15CE
MX16BEB vs MX15BEB
MX16BEB vs MX15BE
MX16BEB vs MX14FCB
MX16BEB vs MX14FC
MX16BEB vs MX14FBB
MX16BEB vs MX14FAB
MX16BEB vs MX14FA
MX16BEB vs MX14CCB
MX16BEB vs MX14CC
MX16BEB vs MX14CBB
MX16BEB vs MX14CB
MX16BEB vs MX14CAB
MX16BEB vs MX14CA
MX16BEB vs MX14BCB
MX16BEB vs MX14BC
MX16BEB vs MX14BBB
MX16BEB vs MX14BB
MX16BEB vs MX14BAB
MX16BEB vs MX14BA
MX16BEB vs MX12TCB
MX16BEB vs MX12TC
MX16BEB vs MX12TB
MX16BEB vs MX12TAB
MX16BEB vs MX12TA
MX16BEB vs MX12SA
MX16BEB vs MX12KC
MX16BEB vs MX12KA
MX16BEB vs MX12JC
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund