Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX110CE
MX110CE
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX110CE Datasheet
History Price: $783.735
In Stock: 34900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX110CE Specification
Specification
Part No
MX110CE
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX110
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
1 kA
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Connector, Stud
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
16.5 VDC
Contact Rating (Current)
0.5 VDC
MX110CE PDF Datasheet
MX110CE Datasheet
Click and Download: MX110CE Datasheet
MX110CE Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE Compare Parts
MX110CE vs MX16FEB
MX110CE vs MX16FE
MX110CE vs MX16CEC
MX110CE vs MX16CEB
MX110CE vs MX16CE
MX110CE vs MX16BEC
MX110CE vs MX16BEB
MX110CE vs MX16BE
MX110CE vs MX15FEB
MX110CE vs MX15FE
MX110CE vs MX15CEC
MX110CE vs MX15CEB
MX110CE vs MX15CE
MX110CE vs MX15BEB
MX110CE vs MX15BE
MX110CE vs MX14FCB
MX110CE vs MX14FC
MX110CE vs MX14FBB
MX110CE vs MX14FAB
MX110CE vs MX14FA
MX110CE vs MX14CCB
MX110CE vs MX14CC
MX110CE vs MX14CBB
MX110CE vs MX14CB
MX110CE vs MX14CAB
MX110CE vs MX14CA
MX110CE vs MX14BCB
MX110CE vs MX14BC
MX110CE vs MX14BBB
MX110CE vs MX14BB
MX110CE vs MX14BAB
MX110CE vs MX14BA
MX110CE vs MX12TCB
MX110CE vs MX12TC
MX110CE vs MX12TB
MX110CE vs MX12TAB
MX110CE vs MX12TA
MX110CE vs MX12SA
MX110CE vs MX12KC
MX110CE vs MX12KA
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.