Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX11BBB
MX11BBB
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX11BBB Datasheet
History Price: $163.8625
In Stock: 21500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX11BBB Specification
Specification
Part No
MX11BBB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX11
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
150 A
Features
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
MX11BBB PDF Datasheet
MX11BBB Datasheet
Click and Download: MX11BBB Datasheet
MX11BBB Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB Compare Parts
MX11BBB vs MX16FEB
MX11BBB vs MX16FE
MX11BBB vs MX16CEC
MX11BBB vs MX16CEB
MX11BBB vs MX16CE
MX11BBB vs MX16BEC
MX11BBB vs MX16BEB
MX11BBB vs MX16BE
MX11BBB vs MX15FEB
MX11BBB vs MX15FE
MX11BBB vs MX15CEC
MX11BBB vs MX15CEB
MX11BBB vs MX15CE
MX11BBB vs MX15BEB
MX11BBB vs MX15BE
MX11BBB vs MX14FCB
MX11BBB vs MX14FC
MX11BBB vs MX14FBB
MX11BBB vs MX14FAB
MX11BBB vs MX14FA
MX11BBB vs MX14CCB
MX11BBB vs MX14CC
MX11BBB vs MX14CBB
MX11BBB vs MX14CB
MX11BBB vs MX14CAB
MX11BBB vs MX14CA
MX11BBB vs MX14BCB
MX11BBB vs MX14BC
MX11BBB vs MX14BBB
MX11BBB vs MX14BB
MX11BBB vs MX14BAB
MX11BBB vs MX14BA
MX11BBB vs MX12TCB
MX11BBB vs MX12TC
MX11BBB vs MX12TB
MX11BBB vs MX12TAB
MX11BBB vs MX12TA
MX11BBB vs MX12SA
MX11BBB vs MX12KC
MX11BBB vs MX12KA
Customer Reviews
4.95 out of 5.00 stars from 71 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.