Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX110BE
MX110BE
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX110BE Datasheet
History Price: $783.735
In Stock: 22700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX110BE Specification
Specification
Part No
MX110BE
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX110
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
1 kA
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Connector, Stud
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
8.5 VDC
Contact Rating (Current)
0.5 VDC
MX110BE PDF Datasheet
MX110BE Datasheet
Click and Download: MX110BE Datasheet
MX110BE Related Parts
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BE Compare Parts
MX110BE vs MX16FEB
MX110BE vs MX16FE
MX110BE vs MX16CEC
MX110BE vs MX16CEB
MX110BE vs MX16CE
MX110BE vs MX16BEC
MX110BE vs MX16BEB
MX110BE vs MX16BE
MX110BE vs MX15FEB
MX110BE vs MX15FE
MX110BE vs MX15CEC
MX110BE vs MX15CEB
MX110BE vs MX15CE
MX110BE vs MX15BEB
MX110BE vs MX15BE
MX110BE vs MX14FCB
MX110BE vs MX14FC
MX110BE vs MX14FBB
MX110BE vs MX14FAB
MX110BE vs MX14FA
MX110BE vs MX14CCB
MX110BE vs MX14CC
MX110BE vs MX14CBB
MX110BE vs MX14CB
MX110BE vs MX14CAB
MX110BE vs MX14CA
MX110BE vs MX14BCB
MX110BE vs MX14BC
MX110BE vs MX14BBB
MX110BE vs MX14BB
MX110BE vs MX14BAB
MX110BE vs MX14BA
MX110BE vs MX12TCB
MX110BE vs MX12TC
MX110BE vs MX12TB
MX110BE vs MX12TAB
MX110BE vs MX12TA
MX110BE vs MX12SA
MX110BE vs MX12KC
MX110BE vs MX12KA
Customer Reviews
4.95 out of 5.00 stars from 83 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.