Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX12KA
MX12KA
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX12KA Datasheet
History Price: $154.409
In Stock: 27700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX12KA Specification
Specification
Part No
MX12KA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
120VAC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
200 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
80 VAC
Contact Rating (Current)
4.5 VAC
MX12KA PDF Datasheet
MX12KA Datasheet
Click and Download: MX12KA Datasheet
MX12KA Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX12KA Compare Parts
MX12KA vs MX16FEB
MX12KA vs MX16FE
MX12KA vs MX16CEC
MX12KA vs MX16CEB
MX12KA vs MX16CE
MX12KA vs MX16BEC
MX12KA vs MX16BEB
MX12KA vs MX16BE
MX12KA vs MX15FEB
MX12KA vs MX15FE
MX12KA vs MX15CEC
MX12KA vs MX15CEB
MX12KA vs MX15CE
MX12KA vs MX15BEB
MX12KA vs MX15BE
MX12KA vs MX14FCB
MX12KA vs MX14FC
MX12KA vs MX14FBB
MX12KA vs MX14FAB
MX12KA vs MX14FA
MX12KA vs MX14CCB
MX12KA vs MX14CC
MX12KA vs MX14CBB
MX12KA vs MX14CB
MX12KA vs MX14CAB
MX12KA vs MX14CA
MX12KA vs MX14BCB
MX12KA vs MX14BC
MX12KA vs MX14BBB
MX12KA vs MX14BB
MX12KA vs MX14BAB
MX12KA vs MX14BA
MX12KA vs MX12TCB
MX12KA vs MX12TC
MX12KA vs MX12TB
MX12KA vs MX12TAB
MX12KA vs MX12TA
MX12KA vs MX12SA
MX12KA vs MX12KC
MX12KA vs MX12JC
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund