Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX11CCB
MX11CCB
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX11CCB Datasheet
History Price: $165.438
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX11CCB Specification
Specification
Part No
MX11CCB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX11
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
150 A
Features
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
MX11CCB PDF Datasheet
MX11CCB Datasheet
Click and Download: MX11CCB Datasheet
MX11CCB Related Parts
MX110BE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110BEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CE
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX110CEC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11BC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX11CCB Compare Parts
MX11CCB vs MX16FEB
MX11CCB vs MX16FE
MX11CCB vs MX16CEC
MX11CCB vs MX16CEB
MX11CCB vs MX16CE
MX11CCB vs MX16BEC
MX11CCB vs MX16BEB
MX11CCB vs MX16BE
MX11CCB vs MX15FEB
MX11CCB vs MX15FE
MX11CCB vs MX15CEC
MX11CCB vs MX15CEB
MX11CCB vs MX15CE
MX11CCB vs MX15BEB
MX11CCB vs MX15BE
MX11CCB vs MX14FCB
MX11CCB vs MX14FC
MX11CCB vs MX14FBB
MX11CCB vs MX14FAB
MX11CCB vs MX14FA
MX11CCB vs MX14CCB
MX11CCB vs MX14CC
MX11CCB vs MX14CBB
MX11CCB vs MX14CB
MX11CCB vs MX14CAB
MX11CCB vs MX14CA
MX11CCB vs MX14BCB
MX11CCB vs MX14BC
MX11CCB vs MX14BBB
MX11CCB vs MX14BB
MX11CCB vs MX14BAB
MX11CCB vs MX14BA
MX11CCB vs MX12TCB
MX11CCB vs MX12TC
MX11CCB vs MX12TB
MX11CCB vs MX12TAB
MX11CCB vs MX12TA
MX11CCB vs MX12SA
MX11CCB vs MX12KC
MX11CCB vs MX12KA
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.