Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2941620
2941620
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 6A 0-250V
Manufacturer:
Phoenix Contact
Datasheet:
2941620 Datasheet
History Price: Obsolete
In Stock: 14200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2941620 Specification
Specification
Part No
2941620
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
EMG
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
24VAC/DC
Voltage - Load
0 V ~ 250 V
Load Current
6:00:00
Termination Style
-
Package / Case
-
Supplier Device Package
-
2941620 PDF Datasheet
2941620 Datasheet
Click and Download: 2941620 Datasheet
2941620 Related Parts
2940207
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2940210
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2941361
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941374
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941387
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941659
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2943259
Phoenix Contact
SSR RELAY SPST-NO 2A 10-30V
2944203
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944216
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944229
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944232
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944258
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2941620 Compare Parts
2941620 vs 2948908
2941620 vs 2948898
2941620 vs 2948885
2941620 vs 2948827
2941620 vs 2948746
2941620 vs 2946803
2941620 vs 2946780
2941620 vs 2944274
2941620 vs 2944258
2941620 vs 2944232
2941620 vs 2944229
2941620 vs 2944216
2941620 vs 2944203
2941620 vs 2943259
2941620 vs 2941659
2941620 vs 2941387
2941620 vs 2941374
2941620 vs 2941361
2941620 vs 2940210
2941620 vs 2940207
2941620 vs 2948953
2941620 vs 2948924
2941620 vs 2948869
2941620 vs 2946793
2941620 vs 2944410
2941620 vs 2944261
2941620 vs 2944245
2941620 vs 2942810
2941620 vs 2941714
2941620 vs 2941536
2941620 vs 2940388
2941620 vs 2940346
2941620 vs 2940294
2941620 vs 2940223
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.