Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2941620
2941620
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 6A 0-250V
Manufacturer:
Phoenix Contact
Datasheet:
2941620 Datasheet
History Price: Obsolete
In Stock: 14200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2941620 vs 2942810
Part No
2941620
2942810
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG
PLC-OSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
-
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
DC
Voltage - Input
24VAC/DC
24VDC
Voltage - Load
0 V ~ 250 V
12 V ~ 48 V
Load Current
6:00:00
2:00:00
Termination Style
-
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-