2941620
2941620
Obsolete
Description:  SSR RELAY SPST-NO 6A 0-250V
Manufacturer:  Phoenix Contact
Datasheet:   2941620 Datasheet
History Price: Obsolete
In Stock: 14200
2941620 vs 2948869
Part No
Series
EMG
EMG
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
-
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC
Voltage - Input
24VAC/DC
120VAC
Voltage - Load
0 V ~ 250 V
24 V ~ 280 V
Load Current
6:00:00
1:00:00
Termination Style
-
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-