2941620
2941620
Obsolete
Description:  SSR RELAY SPST-NO 6A 0-250V
Manufacturer:  Phoenix Contact
Datasheet:   2941620 Datasheet
History Price: Obsolete
In Stock: 14200
2941620 vs 2940294
Part No
Series
EMG
DEK-OE
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
-
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
DC
Voltage - Input
24VAC/DC
125VDC
Voltage - Load
0 V ~ 250 V
3 V ~ 48 V
Load Current
6:00:00
100 mA
Termination Style
-
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-