2905293
2905293
Active
Description:  SSR RELAY SPST-NO 3A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2905293 Datasheet
History Price: $30.76
In Stock: 13500
2905293 Specification
Specification
Part No
2905293
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
RIF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
24VDC
Voltage - Load
3 V ~ 33 V
Load Current
3:00:00
Termination Style
Spring Terminal
Package / Case
-
Supplier Device Package
-
2905293 PDF Datasheet
2905293 Related Parts
2900352
2900352
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900353
2900353
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900354
2900354
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900355
2900355
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900358
2900358
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900359
2900359
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900361
2900361
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900363
2900363
Phoenix Contact
SSR RELAY SPST-NO 50MA 4.5-6V
2900364
2900364
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900365
2900365
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900366
2900366
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900367
2900367
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2905293 Compare Parts
  • 2905293 vs 2908173
  • 2905293 vs 2908172
  • 2905293 vs 2905658
  • 2905293 vs 2905657
  • 2905293 vs 2905656
  • 2905293 vs 2905495
  • 2905293 vs 2905494
  • 2905293 vs 2905491
  • 2905293 vs 2905295
  • 2905293 vs 2905294
  • 2905293 vs 2905215
  • 2905293 vs 2905214
  • 2905293 vs 2905190
  • 2905293 vs 2905187
  • 2905293 vs 2905051
  • 2905293 vs 2905035
  • 2905293 vs 2904693
  • 2905293 vs 2904690
  • 2905293 vs 2904632
  • 2905293 vs 2904631
  • 2905293 vs 2903231
  • 2905293 vs 2903228
  • 2905293 vs 2902974
  • 2905293 vs 2902973
  • 2905293 vs 2902972
  • 2905293 vs 2902969
  • 2905293 vs 2902968
  • 2905293 vs 2902967
  • 2905293 vs 2902966
  • 2905293 vs 2902965
  • 2905293 vs 2902963
  • 2905293 vs 2900398
  • 2905293 vs 2900397
  • 2905293 vs 2900395
  • 2905293 vs 2900394
  • 2905293 vs 2900393
  • 2905293 vs 2900392
  • 2905293 vs 2900391
  • 2905293 vs 2900389
  • 2905293 vs 2900388
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.