2900361
2900361
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2900361 Datasheet
History Price: $41.1
In Stock: 12220
2900361 Specification
Specification
Part No
2900361
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC-OPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
230VAC/DC
Voltage - Load
3 V ~ 48 V
Load Current
100 mA
Termination Style
Spring Terminal
Package / Case
Module
Supplier Device Package
-
2900361 Related Parts
2900352
2900352
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900353
2900353
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900354
2900354
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900355
2900355
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900358
2900358
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900359
2900359
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900363
2900363
Phoenix Contact
SSR RELAY SPST-NO 50MA 4.5-6V
2900364
2900364
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900365
2900365
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900366
2900366
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900367
2900367
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900368
2900368
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900361 Description
The Phoenix Contact 2900361 is a high-quality terminal block designed for various industrial applications, particularly in the field of electrical engineering and automation. This product is part of Phoenix Contact's extensive range of terminal blocks, which are known for their reliability, versatility, and ease of use. Below is a detailed overview of the specifications, features, and applications of the Phoenix Contact 2900361 terminal block.

## Overview

The Phoenix Contact 2900361 terminal block is designed to facilitate the connection of electrical wires in a safe and efficient manner. It is particularly suitable for use in control cabinets, distribution boards, and various industrial environments where reliable electrical connections are essential.

## Key Specifications

1. Type: The 2900361 is a screw-type terminal block, which provides a secure and stable connection for electrical wires.

2. Number of Positions: This terminal block typically features multiple positions, allowing for the connection of several wires in a single unit. The specific number of positions can vary based on the configuration.

3. Wire Size: The terminal block is designed to accommodate a range of wire sizes, typically from 0.5 mm² to 6 mm² (AWG 20 to AWG 10), making it versatile for different applications.

4. Rated Voltage: The terminal block has a rated voltage of up to 800V, which makes it suitable for high-voltage applications.

5. Rated Current: The rated current for the terminal block is typically up to 32A, allowing it to handle significant electrical loads.

6. Material: The housing of the terminal block is made from high-quality thermoplastic material, which provides excellent insulation properties and resistance to environmental factors.

7. Color: The terminal block is usually available in a standard color, such as gray, which is common for industrial applications.

8. Mounting Type: The 2900361 terminal block is designed for DIN rail mounting, which is a standard method for securing electrical components in control cabinets and panels.

9. Temperature Range: The operating temperature range for the terminal block is typically from -40°C to +105°C, making it suitable for use in a wide variety of environments.

## Features

- Easy Installation: The screw-type connection allows for easy and quick installation of wires, ensuring a secure connection without the need for specialized tools.

- Modular Design: The modular design of the terminal block allows for easy expansion and customization, enabling users to configure their systems according to specific requirements.

- Clear Marking: The terminal block is often marked for easy identification of connections, which simplifies installation and maintenance.

- Safety Features: The design includes features that enhance safety, such as protection against accidental contact with live parts.

- Versatile Applications: The terminal block can be used in various applications, including control systems, automation technology, and power distribution.

## Applications

The Phoenix Contact 2900361 terminal block is suitable for a wide range of applications, including:

- Industrial Automation: Used in control cabinets and automation systems to connect sensors, actuators, and other devices.

- Power Distribution: Ideal for use in power distribution panels, where reliable connections are essential for safety and performance.

- Building Automation: Employed in building management systems for connecting various electrical components.

- Transportation: Used in transportation systems for connecting electrical components in vehicles and infrastructure.

- Renewable Energy: Suitable for applications in solar power systems and wind energy installations, where reliable electrical connections are critical.

## Conclusion

The Phoenix Contact 2900361 terminal block is a reliable and versatile solution for electrical connections in industrial and automation applications. With its robust specifications, including high voltage and current ratings, ease of installation, and modular design, it provides an excellent choice for engineers and technicians looking to implement secure and efficient electrical connections in their systems. As industries continue to evolve, the 2900361 terminal block remains a trusted component in the field of electrical engineering.
2900361 Compare Parts
  • 2900361 vs 2908173
  • 2900361 vs 2908172
  • 2900361 vs 2905658
  • 2900361 vs 2905657
  • 2900361 vs 2905656
  • 2900361 vs 2905495
  • 2900361 vs 2905494
  • 2900361 vs 2905491
  • 2900361 vs 2905295
  • 2900361 vs 2905294
  • 2900361 vs 2905293
  • 2900361 vs 2905215
  • 2900361 vs 2905214
  • 2900361 vs 2905190
  • 2900361 vs 2905187
  • 2900361 vs 2905051
  • 2900361 vs 2905035
  • 2900361 vs 2904693
  • 2900361 vs 2904690
  • 2900361 vs 2904632
  • 2900361 vs 2904631
  • 2900361 vs 2903231
  • 2900361 vs 2903228
  • 2900361 vs 2902974
  • 2900361 vs 2902973
  • 2900361 vs 2902972
  • 2900361 vs 2902969
  • 2900361 vs 2902968
  • 2900361 vs 2902967
  • 2900361 vs 2902966
  • 2900361 vs 2902965
  • 2900361 vs 2902963
  • 2900361 vs 2900398
  • 2900361 vs 2900397
  • 2900361 vs 2900395
  • 2900361 vs 2900394
  • 2900361 vs 2900393
  • 2900361 vs 2900392
  • 2900361 vs 2900391
  • 2900361 vs 2900389
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.