Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905293
2905293
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2905293 Datasheet
History Price: $30.76
In Stock: 13500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2905293 vs 2902966
Part No
2905293
2902966
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
RIF
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
3 V ~ 33 V
4 V ~ 18 V
Load Current
3:00:00
50 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-