2900359
2900359
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2900359 Datasheet
History Price: $42.32
In Stock: 37700
2900359 Specification
Specification
Part No
2900359
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC-OPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
120VAC/DC
Voltage - Load
3 V ~ 48 V
Load Current
100 mA
Termination Style
Spring Terminal
Package / Case
Module
Supplier Device Package
-
2900359 Related Parts
2900352
2900352
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900353
2900353
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900354
2900354
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900355
2900355
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900358
2900358
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900361
2900361
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900363
2900363
Phoenix Contact
SSR RELAY SPST-NO 50MA 4.5-6V
2900364
2900364
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900365
2900365
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900366
2900366
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900367
2900367
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900368
2900368
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900359 Description
Phoenix Contact 2900359 is a part of the company's extensive range of industrial automation and connectivity solutions. This specific product is a terminal block, which is essential for electrical connections in various applications, including control cabinets, machinery, and other industrial environments. Below is a detailed introduction to the Phoenix Contact 2900359, including its specifications and parameters.

## Overview

The Phoenix Contact 2900359 is a terminal block designed for efficient and reliable electrical connections. It is part of the COMBICON series, which is known for its modular design and versatility in various applications. The terminal block is typically used for connecting wires and cables in a secure manner, ensuring optimal performance in electrical circuits.

## Key Features

1. Modular Design: The terminal block features a modular design that allows for easy integration into existing systems. This flexibility makes it suitable for a wide range of applications.

2. High Current Rating: The terminal block is designed to handle high current loads, making it ideal for industrial applications where power demands are significant.

3. Durable Construction: Made from high-quality materials, the terminal block is built to withstand harsh environmental conditions, including temperature fluctuations and exposure to chemicals.

4. Easy Installation: The design of the terminal block allows for quick and easy installation, reducing downtime during setup and maintenance.

5. Versatile Connection Options: The terminal block supports various connection methods, including screw and spring clamp connections, providing flexibility in wiring configurations.

## Specifications

- Product Type: Terminal Block
- Manufacturer: Phoenix Contact
- Part Number: 2900359
- Material: Polyamide (PA) housing, copper alloy contacts
- Color: Typically available in gray or other colors depending on the specific variant.
- Current Rating: Up to 24 A (depending on the specific configuration)
- Voltage Rating: Up to 400 V AC/DC
- Wire Size: Accommodates wire sizes from 0.5 mm² to 2.5 mm²
- Connection Type: Screw or spring clamp
- Temperature Range: -40°C to +100°C
- Mounting Type: DIN rail mountable
- Dimensions: Varies by specific model, but generally compact for space-saving installations.

## Applications

The Phoenix Contact 2900359 terminal block is suitable for a variety of applications, including:

- Control Cabinets: Used for organizing and connecting wires in control panels.
- Industrial Machinery: Provides reliable connections in machinery and equipment.
- Building Automation: Ideal for use in building management systems for lighting, HVAC, and security systems.
- Renewable Energy: Utilized in solar inverters and wind turbine control systems.

## Conclusion

The Phoenix Contact 2900359 terminal block is a robust and versatile solution for electrical connections in industrial applications. With its high current and voltage ratings, durable construction, and ease of installation, it is an excellent choice for engineers and technicians looking for reliable connectivity solutions. Whether in control cabinets, machinery, or building automation systems, this terminal block meets the demands of modern industrial environments.
2900359 Compare Parts
  • 2900359 vs 2908173
  • 2900359 vs 2908172
  • 2900359 vs 2905658
  • 2900359 vs 2905657
  • 2900359 vs 2905656
  • 2900359 vs 2905495
  • 2900359 vs 2905494
  • 2900359 vs 2905491
  • 2900359 vs 2905295
  • 2900359 vs 2905294
  • 2900359 vs 2905293
  • 2900359 vs 2905215
  • 2900359 vs 2905214
  • 2900359 vs 2905190
  • 2900359 vs 2905187
  • 2900359 vs 2905051
  • 2900359 vs 2905035
  • 2900359 vs 2904693
  • 2900359 vs 2904690
  • 2900359 vs 2904632
  • 2900359 vs 2904631
  • 2900359 vs 2903231
  • 2900359 vs 2903228
  • 2900359 vs 2902974
  • 2900359 vs 2902973
  • 2900359 vs 2902972
  • 2900359 vs 2902969
  • 2900359 vs 2902968
  • 2900359 vs 2902967
  • 2900359 vs 2902966
  • 2900359 vs 2902965
  • 2900359 vs 2902963
  • 2900359 vs 2900398
  • 2900359 vs 2900397
  • 2900359 vs 2900395
  • 2900359 vs 2900394
  • 2900359 vs 2900393
  • 2900359 vs 2900392
  • 2900359 vs 2900391
  • 2900359 vs 2900389
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.