J7KCR-12-10 AC500
J7KCR-12-10 AC500
Active
Description:  REVERSING MAGNETIC CONTACTOR,500
Manufacturer:  Omron Automation
History Price: $261.79
In Stock: 20150
J7KCR-12-10 AC500 Specification
Specification
Part No
J7KCR-12-10 AC500
Category
Contactors (Electromechanical)
Manufacturer
Omron Automation
Series
J7KC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
500VAC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
15 A
Features
-
Termination Style
Auxiliary Contacts
Operating Temperature
Spring Terminal
Must Operate Voltage
-10℃ ~ 55℃
Must Release Voltage
425 VAC
Contact Rating (Current)
100 VAC
J7KCR-12-10 AC500 PDF Datasheet
J7KCR-12-10 AC500 Related Parts
J7KC-12-01 AC100
J7KC-12-01 AC100
Omron Automation
MAGNETIC CONTACTOR,100 VAC,SPST-
J7KC-12-01 AC110
J7KC-12-01 AC110
Omron Automation
MAGNETIC CONTACTOR,110 VAC,SPST-
J7KC-12-01 AC120
J7KC-12-01 AC120
Omron Automation
MAGNETIC CONTACTOR,120 VAC,SPST-
J7KC-12-01 AC200
J7KC-12-01 AC200
Omron Automation
MAGNETIC CONTACTOR,200 VAC,SPST-
J7KC-12-01 AC220
J7KC-12-01 AC220
Omron Automation
MAGNETIC CONTACTOR,220 VAC,SPST-
J7KC-12-01 AC230
J7KC-12-01 AC230
Omron Automation
MAGNETIC CONTACTOR,230 VAC,SPST-
J7KC-12-01 AC24
J7KC-12-01 AC24
Omron Automation
MAGNETIC CONTACTOR,24 VAC,SPST-1
J7KC-12-01 AC240
J7KC-12-01 AC240
Omron Automation
MAGNETIC CONTACTOR,240 VAC,SPST-
J7KC-12-01 AC380
J7KC-12-01 AC380
Omron Automation
MAGNETIC CONTACTOR,380 VAC,SPST-
J7KC-12-01 AC400
J7KC-12-01 AC400
Omron Automation
MAGNETIC CONTACTOR,400 VAC,SPST-
J7KC-12-01 AC440
J7KC-12-01 AC440
Omron Automation
MAGNETIC CONTACTOR,440 VAC,SPST-
J7KC-12-01 AC48
J7KC-12-01 AC48
Omron Automation
MAGNETIC CONTACTOR,48VAC,SPST-1N
J7KCR-12-10 AC500 Compare Parts
  • J7KCR-12-10 AC500 vs J7KNA-AR-40 24VS
  • J7KCR-12-10 AC500 vs J7KNA-AR-40 24
  • J7KCR-12-10 AC500 vs J7KNA-AR-40 230
  • J7KCR-12-10 AC500 vs J7KNA-AR-31 24VS
  • J7KCR-12-10 AC500 vs J7KNA-AR-31 24D
  • J7KCR-12-10 AC500 vs J7KNA-AR-31 24
  • J7KCR-12-10 AC500 vs J7KNA-AR-31 230
  • J7KCR-12-10 AC500 vs J7KNA-AR-31 110
  • J7KCR-12-10 AC500 vs J7KNA-AR-22 24VS
  • J7KCR-12-10 AC500 vs J7KNA-AR-22 24
  • J7KCR-12-10 AC500 vs J7KNA-AR-22 230
  • J7KCR-12-10 AC500 vs J7KNA-AR-22 125VS
  • J7KCR-12-10 AC500 vs J7KNA-AR-22 125D
  • J7KCR-12-10 AC500 vs J7KNA-AR-22 110
  • J7KCR-12-10 AC500 vs J7KNA-12-01 24VS
  • J7KCR-12-10 AC500 vs J7KNA-09-10 24
  • J7KCR-12-10 AC500 vs J7KNA-09-10 230
  • J7KCR-12-10 AC500 vs J7KNA-09-01W 24
  • J7KCR-12-10 AC500 vs J7KNA-09-01 24D
  • J7KCR-12-10 AC500 vs J7KN-62 24D
  • J7KCR-12-10 AC500 vs J7KN-24 24D
  • J7KCR-12-10 AC500 vs J7KN-24 110
  • J7KCR-12-10 AC500 vs J7KN-14D-10 24D
  • J7KCR-12-10 AC500 vs J7KN-14D-10 230
  • J7KCR-12-10 AC500 vs J7KN-14-10 24
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC60
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC48
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC24
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC220
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC210
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC200
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC120
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC12
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC110
  • J7KCR-12-10 AC500 vs J7KCR-12-10 DC100
  • J7KCR-12-10 AC500 vs J7KCR-12-10 AC48
  • J7KCR-12-10 AC500 vs J7KCR-12-10 AC440
  • J7KCR-12-10 AC500 vs J7KCR-12-10 AC400
  • J7KCR-12-10 AC500 vs J7KCR-12-10 AC380
  • J7KCR-12-10 AC500 vs J7KCR-12-10 AC240
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.