Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Omron Automation J7KCR-12-10 AC500
J7KCR-12-10 AC500
Active
Contactors (Electromechanical)
Description:
REVERSING MAGNETIC CONTACTOR,500
Manufacturer:
Omron Automation
Datasheet:
J7KCR-12-10 AC500 Datasheet
History Price: $261.79
In Stock: 20150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
J7KCR-12-10 AC500 vs J7KCR-12-10 AC240
Part No
J7KCR-12-10 AC500
J7KCR-12-10 AC240
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Omron Automation
Omron Automation
Series
J7KC
J7KC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
500VAC
240VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
15 A
15 A
Features
-
-
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Spring Terminal
Spring Terminal
Must Operate Voltage
-10℃ ~ 55℃
-10℃ ~ 55℃
Must Release Voltage
425 VAC
204 VAC
Contact Rating (Current)
100 VAC
48 VAC