Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Omron Automation J7KC-12-01 AC240
J7KC-12-01 AC240
Active
Contactors (Electromechanical)
Description:
MAGNETIC CONTACTOR,240 VAC,SPST-
Manufacturer:
Omron Automation
Datasheet:
J7KC-12-01 AC240 Datasheet
History Price: $110.53
In Stock: 9405
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
J7KC-12-01 AC240 Specification
Specification
Part No
J7KC-12-01 AC240
Category
Contactors (Electromechanical)
Manufacturer
Omron Automation
Series
J7KC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
240VAC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
15 A
Features
-
Termination Style
Auxiliary Contacts
Operating Temperature
Spring Terminal
Must Operate Voltage
-10℃ ~ 55℃
Must Release Voltage
204 VAC
Contact Rating (Current)
48 VAC
J7KC-12-01 AC240 PDF Datasheet
J7KC-12-01 AC240 Datasheet
Click and Download: J7KC-12-01 AC240 Datasheet
J7KC-12-01 AC240 Related Parts
J7KC-12-01 AC100
Omron Automation
MAGNETIC CONTACTOR,100 VAC,SPST-
J7KC-12-01 AC110
Omron Automation
MAGNETIC CONTACTOR,110 VAC,SPST-
J7KC-12-01 AC120
Omron Automation
MAGNETIC CONTACTOR,120 VAC,SPST-
J7KC-12-01 AC200
Omron Automation
MAGNETIC CONTACTOR,200 VAC,SPST-
J7KC-12-01 AC220
Omron Automation
MAGNETIC CONTACTOR,220 VAC,SPST-
J7KC-12-01 AC230
Omron Automation
MAGNETIC CONTACTOR,230 VAC,SPST-
J7KC-12-01 AC24
Omron Automation
MAGNETIC CONTACTOR,24 VAC,SPST-1
J7KC-12-01 AC380
Omron Automation
MAGNETIC CONTACTOR,380 VAC,SPST-
J7KC-12-01 AC400
Omron Automation
MAGNETIC CONTACTOR,400 VAC,SPST-
J7KC-12-01 AC440
Omron Automation
MAGNETIC CONTACTOR,440 VAC,SPST-
J7KC-12-01 AC48
Omron Automation
MAGNETIC CONTACTOR,48VAC,SPST-1N
J7KC-12-01 AC500
Omron Automation
MAGNETIC CONTACTOR,500 VAC,SPST-
J7KC-12-01 AC240 Compare Parts
J7KC-12-01 AC240 vs J7KNA-AR-40 24VS
J7KC-12-01 AC240 vs J7KNA-AR-40 24
J7KC-12-01 AC240 vs J7KNA-AR-40 230
J7KC-12-01 AC240 vs J7KNA-AR-31 24VS
J7KC-12-01 AC240 vs J7KNA-AR-31 24D
J7KC-12-01 AC240 vs J7KNA-AR-31 24
J7KC-12-01 AC240 vs J7KNA-AR-31 230
J7KC-12-01 AC240 vs J7KNA-AR-31 110
J7KC-12-01 AC240 vs J7KNA-AR-22 24VS
J7KC-12-01 AC240 vs J7KNA-AR-22 24
J7KC-12-01 AC240 vs J7KNA-AR-22 230
J7KC-12-01 AC240 vs J7KNA-AR-22 125VS
J7KC-12-01 AC240 vs J7KNA-AR-22 125D
J7KC-12-01 AC240 vs J7KNA-AR-22 110
J7KC-12-01 AC240 vs J7KNA-12-01 24VS
J7KC-12-01 AC240 vs J7KNA-09-10 24
J7KC-12-01 AC240 vs J7KNA-09-10 230
J7KC-12-01 AC240 vs J7KNA-09-01W 24
J7KC-12-01 AC240 vs J7KNA-09-01 24D
J7KC-12-01 AC240 vs J7KN-62 24D
J7KC-12-01 AC240 vs J7KN-24 24D
J7KC-12-01 AC240 vs J7KN-24 110
J7KC-12-01 AC240 vs J7KN-14D-10 24D
J7KC-12-01 AC240 vs J7KN-14D-10 230
J7KC-12-01 AC240 vs J7KN-14-10 24
J7KC-12-01 AC240 vs J7KCR-12-10 DC60
J7KC-12-01 AC240 vs J7KCR-12-10 DC48
J7KC-12-01 AC240 vs J7KCR-12-10 DC24
J7KC-12-01 AC240 vs J7KCR-12-10 DC220
J7KC-12-01 AC240 vs J7KCR-12-10 DC210
J7KC-12-01 AC240 vs J7KCR-12-10 DC200
J7KC-12-01 AC240 vs J7KCR-12-10 DC120
J7KC-12-01 AC240 vs J7KCR-12-10 DC12
J7KC-12-01 AC240 vs J7KCR-12-10 DC110
J7KC-12-01 AC240 vs J7KCR-12-10 DC100
J7KC-12-01 AC240 vs J7KCR-12-10 AC500
J7KC-12-01 AC240 vs J7KCR-12-10 AC48
J7KC-12-01 AC240 vs J7KCR-12-10 AC440
J7KC-12-01 AC240 vs J7KCR-12-10 AC400
J7KC-12-01 AC240 vs J7KCR-12-10 AC380
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund